EN
  • EN
  • DE

AD8072JN

Part No AD8072JN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP DUAL 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 100 MHz
Slew Rate 500V/µs
Current - Supply 3.5 mA
Current - Output / Channel 30 mA
Voltage - Supply, Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AD8072
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555533-AD8072JN
Ultra Librarian 3D Model Ultra Librarian AD8072JN CAD Model

Description

Product Overview: AD8072JN from Analog Devices Inc.

The AD8072JN is a high-performance, dual voltage feedback amplifier designed by Analog Devices Inc., a leader in precision high-performance electronics. This amplifier is well-suited for a variety of applications that require a balance between speed and power consumption, such as video electronics, filters, and high-speed signal processing.

Key Features

  • High Speed: With a bandwidth of 320 MHz and a slew rate of 1600 V/µs, the AD8072JN is capable of handling high-speed signals with ease, making it an ideal choice for video and high-speed data applications.
  • Low Power: Despite its high-speed capabilities, the device maintains a low power consumption, which is critical for portable and battery-powered applications.
  • Dual Amplifier Design: The dual amplifier configuration allows for flexibility in circuit design, such as differential amplifiers, active filters, or driving ADCs.
  • Voltage Range: The AD8072JN operates with a wide supply voltage range from ±2.5 V to ±6 V, accommodating various power supply requirements.

Applications

The AD8072JN is versatile and can be used in several applications, including:

  • Video amplifiers
  • Cable drivers
  • RGB amplifiers
  • Test equipment
  • Active filters
  • High-speed signal processing

Quality and Reliability

As with all Analog Devices Inc. products, the AD8072JN is manufactured with the highest quality standards. It is built to deliver consistent performance and reliability over its operational lifetime. Users can expect a robust amplifier that withstands the rigors of demanding applications.

Package and Availability

The AD8072JN comes in a standard 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting techniques. This package is widely accepted in the industry and is known for its ease of integration into various circuit designs.

For engineers and designers looking for a reliable, high-speed operational amplifier with dual channels, the AD8072JN from Analog Devices Inc. is an excellent choice. Its combination of speed, power efficiency, and dual amplification makes it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Texas Instruments
Lowest to $4.5864
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess