EN
  • EN
  • DE

AD8072ARMZ

Part No AD8072ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Low Cost, Dual/Triple Video Amplifiers | IC OPAMP VIDEO DUAL 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Current Feedback
-3db Bandwidth 100MHz
Slew Rate 500V/μs
Supply Current 3.5mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8072
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138220-AD8072ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8072ARMZ CAD Model

Description

Product Overview: AD8072ARMZ by Analog Devices Inc.

The AD8072ARMZ is a high-performance, low-power, dual voltage feedback amplifier designed by Analog Devices Inc., a renowned leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This amplifier is part of the AD8072 family and comes in an MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.

Featuring a wide bandwidth and fast slew rate, the AD8072ARMZ is optimized for video and high-speed signal processing applications. It operates over a wide range of supply voltages from ±2.5 V to ±6 V, making it versatile for various circuit designs. The dual amplifier configuration enables designers to implement multiple stages in a single package, saving space and reducing component count.

Key Features and Benefits:

  • High Speed: With a bandwidth of 120 MHz and a slew rate of 130 V/µs, the AD8072ARMZ is capable of handling high-speed signals with ease, making it suitable for video processing, A/D driver amplifiers, and high-speed filters.
  • Low Power Consumption: The device offers an optimal balance between speed and power, drawing a low supply current of 5.3 mA per amplifier, which is beneficial for power-sensitive applications.
  • Dual Amplifier Design: The dual amplifier configuration simplifies circuit design by allowing the use of a single component for multiple amplification stages, thereby reducing board space and system complexity.
  • Wide Supply Voltage Range: Its ability to operate over a broad range of supply voltages enhances its adaptability to different system power requirements and design flexibility.
  • Output Swing: The AD8072ARMZ provides a wide output swing, typically within 1.5 V of the supply rails, which maximizes the dynamic range in applications such as ADC driving and buffering.

Applications:

  • Video amplifiers
  • Cable drivers
  • RGB amplifiers
  • Test equipment
  • Active filters
  • ADC drivers

The AD8072ARMZ is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of speed, power efficiency, and compact form factor makes it an excellent choice for designers looking to enhance the performance of their high-speed signal processing circuits.

You May Also Be Interested in

Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
Lowest to $4.5864
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess