EN
  • EN
  • DE

AD8072ARM

Part No AD8072ARM
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP DUAL 8 MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 100 MHz
Slew Rate 500V/µs
Current - Supply 3.5 mA
Current - Output / Channel 30 mA
Voltage - Supply, Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8072
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555530-AD8072ARM
Ultra Librarian 3D Model Ultra Librarian AD8072ARM CAD Model

Description

Product Overview: AD8072ARM from Analog Devices Inc.

The AD8072ARM is a high-performance, dual voltage feedback amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of their extensive range of amplifiers, known for their reliability and precision across various applications.

The AD8072ARM is characterized by its low power consumption and high speed, making it an excellent choice for battery-powered and high-speed systems. With a wide bandwidth of 300 MHz and a fast settling time, this amplifier is capable of handling a broad spectrum of signals, from DC to the higher frequencies used in video and RF applications.

Key Features:

  • High Speed: 300 MHz bandwidth ensures the AD8072ARM can manage fast signal transitions, making it ideal for video and high-speed data applications.
  • Low Power Consumption: With a supply current of just 6.5 mA per amplifier, it is well-suited for portable and battery-operated equipment where power efficiency is critical.
  • Low Distortion: The device offers low harmonic distortion, which is crucial for maintaining signal fidelity in audio and communication systems.
  • Versatility: The AD8072ARM can operate from a single +3 V supply up to ±5 V, providing flexibility in various circuit designs.

Applications:

The AD8072ARM is versatile and can be used in a wide array of applications, including:

  • Video amplifiers
  • Cable drivers
  • RGB amplifiers
  • Test equipment
  • Telecommunications
  • ADC drivers
  • Active filters

Designed in a compact MSOP (Mini Small Outline Package), the AD8072ARM is space-efficient, which is particularly beneficial for designs where board space is at a premium. Its robust design and comprehensive specification make it a go-to choice for engineers and designers looking for a reliable amplifier that doesn't compromise on performance.

Whether you're developing sophisticated video systems, designing high-fidelity audio equipment, or working on sensitive RF applications, the AD8072ARM from Analog Devices Inc. offers the performance and versatility needed to meet the challenges of today's advanced electronic designs.

You May Also Be Interested in

Intersil
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5687 $54.9045
80+ $1.2872 $102.9760
125+ $1.2470 $155.8750
170+ $1.2067 $205.1390
215+ $1.1665 $250.7975
290+ $1.0458 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,487 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess