EN
  • EN
  • DE

XC61AN3902TB

Part No XC61AN3902TB
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412985-XC61AN3902TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN3902TB CAD Model

Description

The XC61AN3902TB is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a certain threshold. This ensures that the system operates within safe voltage limits, preventing data corruption or malfunction.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the supply voltage drops below the operating voltage.
  • Power Monitoring Systems: Monitors the voltage level of power supplies and generates an alert when the voltage is out of range.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • CPU Reset Circuits: Ensures that the CPU is reset properly during power-up or brownout conditions.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment.

Features

  • High Accuracy: Precise voltage detection threshold for reliable operation.
  • Low Power Consumption: Minimizes power drain, suitable for battery-powered applications.
  • Small Package: Compact package size for space-constrained applications.
  • Built-in Hysteresis: Prevents chattering around the threshold voltage.
  • Open Drain Output: Flexible output configuration for various system designs.

Benefits

  • Improved System Reliability: Protects the system from voltage fluctuations and brownouts.
  • Prevention of Data Corruption: Ensures data integrity by resetting the system during low voltage conditions.
  • Extended Battery Life: Low power consumption helps to extend the operating time of battery-powered devices.
  • Simplified System Design: Integrated functions reduce the need for external components.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

Additional Details

The XC61AN3902TB has a detection voltage of 3.9V. It features a built-in hysteresis to prevent false triggering due to noise or minor voltage fluctuations. The output is an N-channel open drain output, which requires an external pull-up resistor. The operating temperature range is typically -40°C to +85°C. The package type is SOT-23 or similar small surface mount package. The supply voltage range is typically 1.6V to 6.0V. The extremely low power consumption characteristic prolongs battery life for battery-powered applications. It is commonly used in applications that require precise voltage monitoring and reset functionality for microcontrollers and other sensitive electronic components.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess