EN
  • EN
  • DE

AD8055ARTZ-R2

Part No AD8055ARTZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VF LDIST LN LP SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1400 V/μs
-3db Bandwidth 300MHz
Current - Input Bias 400nA
Voltage - Input Offset 3mV
Operating Supply Current 5.4mA
Channel Output Current 60mA
Supply Voltage - Operating 8 V to 12 V, ±4 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 38912-AD8055ARTZ-R2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Imaging, Video & Vision, Test & Measurement, Consumer Electronics, Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian AD8055ARTZ-R2 CAD Model

Description

Analog Devices Inc. AD8055ARTZ-R2: High-Performance Voltage Feedback Amplifier

The AD8055ARTZ-R2 is a cutting-edge voltage feedback amplifier designed by Analog Devices Inc., a renowned leader in the field of high-performance integrated circuits. This particular component is tailored for applications requiring high speed and low power consumption, making it an ideal choice for a variety of electronic systems.

Key Features

  • High Speed: With a bandwidth of 300 MHz, the AD8055ARTZ-R2 ensures fast signal processing, which is crucial for applications such as video electronics, A/D drivers, and high-speed communication systems.
  • Low Power Consumption: Operating on a supply voltage ranging from 3 V to 12 V, this amplifier maintains excellent performance while consuming minimal power, thereby enhancing the energy efficiency of the overall system.
  • Single Supply Operation: The ability to operate on a single supply voltage simplifies the power design of the circuit, reducing complexity and the number of components required.
  • Output Voltage Swing: The component provides a wide output voltage swing, which maximizes the dynamic range and is particularly beneficial in battery-powered and portable devices where headroom is limited.
  • SOT-23 Packaging: Housed in a compact SOT-23 package, the AD8055ARTZ-R2 is designed for space-constrained applications, offering high performance in a small footprint.

Applications

The AD8055ARTZ-R2 is versatile and can be used in a diverse array of applications, including:

  • Portable and battery-powered electronics
  • Video and broadcast systems
  • Active filters and amplifiers
  • Test and measurement equipment
  • Communications devices
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the AD8055ARTZ-R2 is no exception. It is fabricated using advanced processes to ensure high reliability and consistent performance across different operating conditions. With its combination of speed, power efficiency, and compact packaging, the AD8055ARTZ-R2 stands out as a superior choice for designers looking to optimize their high-speed signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9267 $51.0471
32+ $3.2220 $103.1040
49+ $3.1213 $152.9437
67+ $3.0206 $202.3802
86+ $2.9199 $251.1114
115+ $2.6178 $301.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess