EN
  • EN
  • DE

AD8055ART

Part No AD8055ART
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Cost, 300 MHz Voltage Feedback Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138193-AD8055ART
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Test & Measurement, Consumer Electronics, Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian AD8055ART CAD Model

Description

Analog Devices Inc. AD8055ART Voltage Feedback Amplifier

The AD8055ART from Analog Devices Inc. is a high-performance voltage feedback amplifier that offers a unique blend of speed, precision, and low power consumption. Packaged in a compact SOT-23, this amplifier is well-suited for a variety of applications, including video electronics, communication systems, and active filters.

Key Features:

  • High Speed: With a 300 MHz bandwidth, the AD8055ART is capable of handling high-speed signals with ease, making it an excellent choice for video processing and other applications requiring fast signal response.
  • Low Distortion: The amplifier provides outstanding video specifications with 0.1 dB gain flatness up to 60 MHz. This ensures a clear and stable signal output, which is essential for maintaining signal integrity in high-fidelity video applications.
  • Low Power Consumption: Operating on a supply voltage range from 3 V to 12 V, the AD8055ART provides excellent performance while consuming minimal power, thus extending the battery life in portable devices.
  • Single-Supply Operation: Designed for single-supply operation, this amplifier simplifies circuit design and reduces the complexity of power supply management.
  • Output Swing: The AD8055ART offers a wide output swing that comes close to the rail voltages, maximizing the dynamic range available in single-supply applications.

Applications:

  • Video and Broadcast Equipment
  • Cable Modems
  • Active Filtering
  • ADC/DAC Buffering
  • Portable and Battery-Powered Instruments

The AD8055ART is a versatile component that can be used in both professional and consumer-grade electronics. Its small footprint allows it to be integrated into space-constrained designs without sacrificing performance. Whether you're designing a sophisticated video editing system or a compact communication device, the AD8055ART offers a reliable and efficient solution for your amplification needs.

For engineers and designers looking for a high-speed amplifier that doesn't compromise on power efficiency or space, the AD8055ART from Analog Devices Inc. is an excellent option that balances performance with practicality.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6982 $51.7748
33+ $3.0344 $100.1352
52+ $2.9396 $152.8592
71+ $2.8447 $201.9737
91+ $2.7499 $250.2409
122+ $2.4654 $300.7788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess