Analog Devices Inc. AD8038ARZ Low Power, High Speed Amplifier
The AD8038ARZ is a high-performance voltage feedback amplifier from Analog Devices Inc., designed to offer a blend of low power consumption and high speed operation. This component is part of the AD8038 series, which is well-suited for a wide range of applications including battery-powered devices, A/D drivers, active filters, and high-speed signal processing circuits.
Key Features
- Wide Bandwidth: The AD8038ARZ boasts a wide bandwidth of 350 MHz, making it ideal for high-speed signal processing tasks.
- Fast Settling Time: It offers a fast settling time, ensuring quick and accurate responses in high-speed systems.
- Low Power Consumption: With a low supply current of just 6.4 mA per amplifier, the AD8038ARZ is optimized for power-sensitive applications.
- Single-Supply Operation: It is capable of operating from a single supply ranging from +3 V to +12 V, or dual supplies of ±1.5 V to ±6 V, providing flexibility in various circuit configurations.
- Output Swing: The output of the AD8038ARZ extends close to the rails, maximizing the dynamic range in single-supply applications.
- Slew Rate: It has a high slew rate of 160 V/µs, allowing it to handle rapid changes in the input signal without distortion.
- Low Distortion: The device features low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio and instrumentation applications.
Applications
The AD8038ARZ is versatile and can be used in various applications such as:
- Portable and battery-powered equipment
- Video and cable drivers
- ADC/DAC buffers
- Active filters and amplifiers
- Test and measurement equipment
Package and Quality Assurance
The AD8038ARZ comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications. Analog Devices Inc. ensures that each of these amplifiers meets rigorous quality and performance standards, providing reliable and consistent operation across various temperature ranges and operational conditions.
With its balance of speed, power efficiency, and robust performance, the AD8038ARZ is an excellent choice for designers looking to optimize their high-speed analog circuits without compromising on power consumption.