EN
  • EN
  • DE

AD8038ARZ-REEL7

Part No AD8038ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 350MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 425 V/μs
-3db Bandwidth 350MHz
Current - Input Bias 400pA
Voltage - Input Offset 500μV
Operating Supply Current 1mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013303-AD8038ARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8038ARZ-REEL7 CAD Model

Description

Product Overview: AD8038ARZ-REEL7 by Analog Devices Inc.

The AD8038ARZ-REEL7 is a high-performance, single-supply voltage feedback amplifier from Analog Devices Inc., designed to offer a blend of speed, precision, and low power consumption. This component is part of the AD8038 series and comes in a convenient reel packaging, making it suitable for high-volume production and automated assembly processes.

Key Features

  • Wide Bandwidth: With a bandwidth of 350 MHz, the AD8038ARZ-REEL7 provides fast settling times and high-speed performance, making it ideal for applications requiring rapid signal processing.
  • Low Power Consumption: The device operates on a low supply current, which is critical for power-sensitive applications, ensuring efficient performance without compromising on speed or dynamic range.
  • Single-Supply Operation: The amplifier can operate from a single supply voltage, ranging from 3 V to 12 V, allowing for flexibility in various circuit designs and simplifying power management.
  • High Output Drive Capability: Capable of driving high loads, the AD8038ARZ-REEL7 is suitable for driving ADCs or other high-performance circuitry that requires a robust signal.
  • Low Distortion: It offers low harmonic distortion, which is essential for applications such as audio processing, instrumentation, and communications where signal integrity is paramount.

Applications

The AD8038ARZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Active filters
  • ADC drivers
  • Video amplifiers
  • Signal conditioning
  • Portable and battery-powered equipment
  • Test and measurement systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8038ARZ-REEL7 is no exception. The device is manufactured using advanced semiconductor processes to ensure high reliability and performance consistency. The reel packaging format ensures that the components are well-protected during shipping and handling, reducing the risk of damage or loss.

Conclusion

With its combination of speed, precision, and low power consumption, the AD8038ARZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a high-performance amplifier that does not sacrifice power efficiency. Whether used in industrial, commercial, or consumer applications, this component delivers the quality and reliability that Analog Devices Inc. is known for.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9866 $59.5980
75+ $1.6297 $122.2275
110+ $1.5789 $173.6790
155+ $1.5281 $236.8555
200+ $1.4772 $295.4400
265+ $1.3248 $351.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess