EN
  • EN
  • DE

AD8027ARTZ-R2

Part No AD8027ARTZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Amplifier 1 Circuit
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD8027
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8027ARTZR2, AD8027ARTZ-R2DKR, AD8027ARTZ-R2CT, AD8027ARTZ-R2TR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848518-AD8027ARTZ-R2
Ultra Librarian 3D Model Ultra Librarian AD8027ARTZ-R2 CAD Model

Description

Product Overview: AD8027ARTZ-R2

The AD8027ARTZ-R2 is a high-performance, low-distortion operational amplifier from Analog Devices Inc., a renowned leader in the semiconductor industry. This op-amp is designed to meet the rigorous demands of a wide array of applications, including medical instrumentation, audio equipment, and test and measurement systems. Its impressive specifications and robust features make it an excellent choice for engineers seeking a reliable and efficient solution for their circuit designs.

Key Features

  • High Speed: The AD8027ARTZ-R2 boasts a high slew rate and fast settling time, making it suitable for high-speed amplification tasks.
  • Low Distortion: With its low harmonic distortion, this op-amp ensures signal integrity, which is critical for high-fidelity audio applications and precision measurement instruments.
  • Wide Bandwidth: It offers a wide bandwidth that maintains signal fidelity across a broad range of frequencies, catering to both audio and RF applications.
  • Single-Supply Operation: The device is capable of operating from a single supply, simplifying power supply design and reducing system complexity.
  • Dual-Supply Operation: It can also operate with dual supplies, offering greater flexibility for various circuit configurations.
  • Low Power Consumption: The AD8027ARTZ-R2 is optimized for low power consumption, making it ideal for battery-powered devices and portable equipment.
  • Robust ESD Protection: The op-amp is equipped with robust electrostatic discharge (ESD) protection to withstand harsh electrical environments and enhance product longevity.

Applications

  • Audio Processing Equipment
  • Medical Instrumentation
  • Active Filters
  • Test and Measurement Systems
  • Analog-to-Digital Converter (ADC) Drivers
  • Professional Microphones

The AD8027ARTZ-R2 is available in a compact SOT-23 package, making it a space-efficient choice for designs where board space is at a premium. With its combination of high performance, low power consumption, and versatility, the AD8027ARTZ-R2 from Analog Devices Inc. is an attractive option for designers who require an op-amp that delivers both precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,370 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess