EN
  • EN
  • DE

AD8026AR

Part No AD8026AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VF R-R QUAD 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 135V/µs
-3db Bandwidth 60 MHz
Current - Input Bias 600 nA
Voltage - Input Offset 500 µV
Current - Supply 3.2mA (x4 Channels)
Current - Output / Channel 175 mA
Voltage - Supply Span (Min) 13 V
Voltage - Supply Span (Max) 13 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number AD8026
Standard Package 56 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555441-AD8026AR
Ultra Librarian 3D Model Ultra Librarian AD8026AR CAD Model

Description

The AD8026AR is a robust, high-performance operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This amplifier is specifically engineered to deliver exceptional speed and accuracy, making it an ideal choice for a wide array of applications, including medical imaging systems, professional audio equipment, and high-speed data acquisition systems.

Key Features

  • High-Speed Operation: With a slew rate of 600 V/µs and a gain bandwidth product of 260 MHz, the AD8026AR provides swift and accurate signal amplification, ensuring minimal distortion even at high frequencies.
  • Low Distortion: The device boasts a Total Harmonic Distortion (THD) of -80 dBc at 1 MHz, making it an excellent choice for precision applications where signal integrity is paramount.
  • Voltage Range: The amplifier operates at a supply voltage range of ±5 V to ±15 V, offering flexibility in various circuit configurations and ensuring compatibility with a wide range of other electronic components.
  • Robust Output Drive: Capable of delivering a high output current, the AD8026AR can drive heavy loads without compromising performance, making it suitable for driving cables and other demanding applications.
  • Stable Over Capacitive Loads: The operational amplifier remains stable even when driving capacitive loads, which is critical in maintaining signal fidelity in feedback and buffer circuits.

Applications

  • Professional Audio Equipment
  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Active Filters
  • ADC/DAC Buffering

The AD8026AR is available in a robust 16-lead SOIC package, ensuring ease of integration into existing and new designs. Its combination of speed, low distortion, and versatility make it a top choice for designers looking to create high-fidelity and reliable systems. Analog Devices Inc. provides comprehensive technical support and documentation, making the implementation of the AD8026AR straightforward for engineers and developers.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3324 $65.3268
16+ $7.6577 $122.5232
24+ $7.4186 $178.0464
33+ $7.1795 $236.9235
42+ $6.9404 $291.4968
56+ $6.2220 $348.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess