EN
  • EN
  • DE

AD8022ARM-REEL

Part No AD8022ARM-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual High Speed, Low Noise Op Amp / Op Amp Dual Low Noise Amplifier ±6.5V/13V 8-Pin MSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 171995-AD8022ARM-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD8022
Introduction Date November 04, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8022ARM-REEL CAD Model

Description

Product Overview: AD8022ARM-REEL

The AD8022ARM-REEL from Analog Devices Inc. is a high-performance, dual voltage feedback amplifier that offers a blend of speed and precision, making it an excellent choice for a wide range of applications. Packaged in a compact MSOP-8 (Mini Small Outline Package), this device is part of a reel, indicating it's designed for efficient assembly in high-volume production environments.

Key Features

  • High Speed: The AD8022 operates with a high bandwidth and fast slew rate, making it suitable for video electronics, A/D driver amplifiers, and high-speed signal processing.
  • Low Distortion: It provides low harmonic distortion, which is crucial for high-fidelity audio applications and precision measurement equipment.
  • Low Noise: The amplifier has a low noise figure, which ensures signal integrity in sensitive applications such as medical instrumentation and communications.
  • Supply Voltage Range: It supports a wide range of supply voltages, accommodating various application requirements from single +5V to ±5V operation.
  • Output Swing: The AD8022 features rail-to-rail output, which maximizes the dynamic range, especially in low supply voltage applications.
  • Power Efficiency: With its low power consumption, the device is ideal for portable and battery-powered applications where power efficiency is critical.

Applications

The AD8022ARM-REEL is versatile and can be used in multiple domains, including:

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • Active Filters and Buffers
  • High-speed Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8022ARM-REEL is no exception. It is manufactured to meet high standards, ensuring reliability and performance consistency. Customers can trust this product to deliver superior results in their most demanding applications.

Whether you are designing a high-speed communication system or a precision instrumentation setup, the AD8022ARM-REEL by Analog Devices Inc. offers the performance and reliability needed to excel in today's fast-paced electronic landscape.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess