EN
  • EN
  • DE

AD8002ARMZ-REEL7

Part No AD8002ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2 CIRCUIT 8MSOP / Current Feedback Amplifier 2 Circuit 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 1200V/µs
-3db Bandwidth 600 MHz
Current - Input Bias 5 µA
Voltage - Input Offset 2 mV
Current - Supply 10mA (x2 Channels)
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ,AD8002ARMZ-REEL7TR-ND,AD8002ARMZ-REEL7DKR-ND,505-AD8002ARMZ-REEL7TR,AD8002ARMZ-REEL7-ND,-2735-AD8002ARMZ-REEL7TR-ND,-2735-AD8002ARMZ-REEL7TR,AD8002ARMZ-REEL7CT-ND,AD8002ARMZ-REEL7TR,-2735-AD8002ARMZ-REEL7CT,-2735-AD8002ARMZ-REEL7DKR,505-AD8002ARMZ-REEL7CT,AD8002ARMZ-REEL7CT,AD8002ARMZ-REEL7DKR,505-AD8002ARMZ-REEL7DKR
Standard Package 1,000
Win Source Part Number 991977-AD8002ARMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8002ARMZ-REEL7 CAD Model

Description

The AD8002ARMZ-REEL7 is a high-performance, dual current feedback operational amplifier from Analog Devices Inc. This op-amp is designed to offer a high level of performance in terms of speed and accuracy, making it an ideal choice for a wide range of applications, including telecommunications, imaging systems, and test equipment.

Key Features

  • High Speed: With a 600 MHz bandwidth and a 2300 V/µs slew rate, the AD8002ARMZ-REEL7 is capable of handling fast signal transitions, making it suitable for high-speed signal processing.
  • Low Distortion: It features low harmonic distortion, which is critical for maintaining signal fidelity in audio and video applications.
  • Dual Amplifier: The dual amplifier configuration allows for flexible circuit designs, such as differential inputs or driving complementary signals.
  • Low Power: Despite its high-speed capabilities, it operates with a low supply current, making it an efficient choice for power-sensitive applications.
  • Wide Supply Range: The device can operate with a supply voltage range of ±2.7 V to ±6 V, accommodating a variety of power environments.
  • Output Swing: The output can swing to within 1.5 V of each rail, providing a large output dynamic range.

Applications

  • High-speed data acquisition
  • Professional video electronics
  • RF/IF signal processing
  • Test and measurement equipment
  • Medical imaging systems
  • Communication systems

Product Details

The AD8002ARMZ-REEL7 comes in a compact MSOP-8 (Mini Small Outline Package) which is ideal for space-constrained applications. The device is also available in a tape and reel format (REEL7), which facilitates automated manufacturing processes. With its combination of high speed, low distortion, and power efficiency, the AD8002ARMZ-REEL7 from Analog Devices Inc. stands out as a robust solution for demanding signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4415 $53.7660
10+ $11.0289 $110.2890
15+ $10.6843 $160.2645
20+ $10.3396 $206.7920
26+ $9.9950 $259.8700
34+ $8.9610 $304.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess