EN
  • EN
  • DE

SAF7741HV/N125/S33

Part No SAF7741HV/N125/S33
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312495-SAF7741HV/N125/S33
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF7741HV/N125/S33 CAD Model

Description

The SAF7741HV/N125/S33 is an advanced car radio and audio Digital Signal Processor (DSP) from NXP Semiconductors, designed to elevate the in-car audio experience. This powerful integrated circuit is tailored to meet the rigorous demands of modern vehicle infotainment systems, providing both high-quality audio processing and a versatile range of features for an immersive listening experience.

Key Features

  • Integrated DSP: At the core of the SAF7741HV/N125/S33 is a sophisticated digital signal processor capable of executing advanced audio algorithms to enhance sound quality and provide noise reduction.
  • Multiple Audio Sources: The chip supports a variety of audio sources, including AM/FM radio, CD, and digital inputs, allowing for flexible integration into different automotive entertainment systems.
  • High Performance: With its robust processing capabilities, the SAF7741HV/N125/S33 delivers high-fidelity audio with minimal distortion, ensuring a clear and dynamic soundstage.
  • Software Programmability: The DSP is fully programmable, allowing manufacturers to tailor the audio processing to specific vehicle acoustics and customer preferences.
  • Sound Enhancement Features: It comes with a suite of sound enhancement features such as equalization, dynamic range compression, and bass boost, providing a rich and customizable audio experience.

Applications

The SAF7741HV/N125/S33 is ideal for a range of automotive audio applications, including:

  • High-end car radios
  • Audio amplifiers with integrated DSP
  • Infotainment and multimedia systems
  • Navigation systems with voice prompts

Technical Specifications

Here are some of the technical specifications for the SAF7741HV/N125/S33:

  • Package: HVQFN
  • Mounting Type: Surface Mount
  • Operating Temperature: Ranges from -40°C to +85°C
  • Supply Voltage: Typically 3.3 V for digital circuits and 8.5 V for analog circuits

With its blend of performance, flexibility, and audio-enhancing features, the SAF7741HV/N125/S33 from NXP is a premier choice for automotive manufacturers seeking to provide drivers with a superior in-car audio experience.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9233 $63.3864
18+ $6.5015 $117.0270
28+ $6.2982 $176.3496
38+ $6.0949 $231.6062
50+ $5.8917 $294.5850
66+ $5.2818 $348.5988
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess