EN
  • EN
  • DE

AD80225ABCPZ

Part No AD80225ABCPZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043115-AD80225ABCPZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD80225ABCPZ CAD Model

Description

AD80225ABCPZ - High-Performance ADC from Analog Devices Inc.

The AD80225ABCPZ is a cutting-edge analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is part of a series designed to provide exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical imaging, communications, and instrumentation.

With its high sampling rate and resolution, the AD80225ABCPZ offers precise digital representation of analog signals, ensuring that critical information is captured with fidelity. The device features a pipeline architecture with wide bandwidth inputs, enabling it to handle high-speed signals without compromise.

Key Features:

  • Resolution: The AD80225ABCPZ boasts a high resolution that ensures detailed and accurate digital outputs.
  • Sampling Rate: The ADC operates at a high sampling rate, allowing it to process rapidly changing signals and maintain excellent dynamic performance.
  • Low Power Consumption: Despite its high performance, the device is engineered for efficiency, with low power consumption that makes it suitable for battery-powered or energy-sensitive applications.
  • Integrated Features: It includes various integrated features such as on-chip voltage reference and sample-and-hold circuitry, reducing the need for external components and simplifying system design.
  • Interface Options: The device offers flexible interface options for easy integration into digital systems, supporting various logic levels and serial or parallel data outputs.

Applications:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Data Acquisition Systems
  • Instrumentation and Control Systems

The AD80225ABCPZ is housed in a compact LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is compatible with automated assembly processes. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating the AD80225ABCPZ into your design is as smooth as possible.

In summary, the AD80225ABCPZ from Analog Devices Inc. is a high-performance ADC that combines speed, precision, and low power consumption, making it an excellent choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Kemet
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess