EN
  • EN
  • DE

AD8021ARMZ-REEL7

Part No AD8021ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 560MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 460 V/μs
-3db Bandwidth 560MHz
Current - Input Bias 7.5μA
Voltage - Input Offset 400μV
Operating Supply Current 7.8mA
Channel Output Current 70mA
Supply Voltage - Operating 4.5 V to 24 V, ±2.25 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1013287-AD8021ARMZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8021ARMZ-REEL7 CAD Model

Description

AD8021ARMZ-REEL7 - High-Speed, Low-Power Amplifier

The AD8021ARMZ-REEL7 is a cutting-edge, high-performance voltage feedback amplifier from Analog Devices Inc. Designed to cater to a wide array of applications, this amplifier is an ideal choice for those requiring a combination of high speed, low power consumption, and excellent dc performance. The AD8021ARMZ-REEL7 is particularly suited for high-speed data acquisition systems, ATE, and other applications where high bandwidth and low distortion are paramount.

Key Features:

  • High Speed: The AD8021ARMZ-REEL7 offers a staggering bandwidth of 560 MHz at a gain of +1, ensuring that it can handle the most demanding of high-speed signals.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -80 dBc at 1 MHz, this amplifier ensures that the signal integrity is maintained, providing clear and accurate amplification.
  • Fast Settling Time: The device boasts a fast settling time of 22 ns to 0.1%, which is crucial for high-speed data acquisition and signal processing tasks.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8021ARMZ-REEL7 consumes only 6.4 mA of supply current per amplifier, making it an energy-efficient choice for power-sensitive applications.
  • Wide Supply Range: The amplifier operates over a wide supply range of ±2.5 V to ±6 V, allowing for flexible integration into various circuit designs.
  • Output Swing: Close to the rails output swing coupled with a high load drive capability ensures maximum dynamic range.

Applications:

  • High-speed data acquisition systems
  • Automatic Test Equipment (ATE)
  • Professional video electronics
  • Communication systems
  • Active filters
  • ADC/DAC buffers

The AD8021ARMZ-REEL7 is provided in a compact MSOP-8 package, making it an excellent choice for space-constrained applications. It is part of the tape and reel packaging option, denoted by the "REEL7" suffix, which facilitates automated manufacturing processes. With its exceptional performance and versatility, the AD8021ARMZ-REEL7 from Analog Devices Inc. stands out as a superior choice for design engineers looking to enhance their systems with a high-speed, low-power operational amplifier.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3892 $52.6704
25+ $4.1114 $102.7850
38+ $3.9725 $150.9550
55+ $3.6947 $203.2085
71+ $3.5558 $252.4618
88+ $3.4169 $300.6872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,965 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess