EN
  • EN
  • DE

ADP3339AKCZ-3-R7

Part No ADP3339AKCZ-3-R7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Accuracy, Ultralow IQ, 1.5 A, anyCAP Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141339-ADP3339AKCZ-3-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3339AKCZ-3-R7 CAD Model

Description

ADP3339AKCZ-3-R7 - High-Accuracy, Low-Dropout Linear Regulator

The ADP3339AKCZ-3-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc., engineered to deliver a stable and precise voltage supply. This regulator is designed to support a wide range of applications requiring a regulated output voltage from an unregulated input source.

Key Features:

  • High Output Accuracy: The ADP3339AKCZ-3-R7 boasts an impressive output voltage accuracy, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: With its low dropout voltage, this regulator maintains regulation even when the supply voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • High Current Capability: Capable of delivering up to 1.5 A of output current, it can power a wide array of components, from microprocessors to peripheral devices.
  • Adjustable Output: The output voltage is adjustable via external resistors, allowing for a high degree of flexibility to meet specific design requirements.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the application circuit from damage due to excessive heat.
  • Short Circuit Protection: Enhanced safety features include short circuit protection, which prevents damage to the regulator and the powered device in the event of a fault condition.
  • Low Noise: This regulator is designed to minimize noise, making it suitable for noise-sensitive applications such as audio or RF circuits.
  • Small Package Size: Packaged in a compact 5-lead SOT-23, the ADP3339AKCZ-3-R7 saves valuable board space.

Applications:

The ADP3339AKCZ-3-R7 is versatile and can be utilized in various applications, including:

  • High-end consumer electronics
  • Portable and battery-powered devices
  • Microprocessor/microcontroller power supplies
  • Linear power supplies
  • Post-regulation for switching supplies

With its combination of accuracy, low dropout voltage, high current capability, and protection features, the ADP3339AKCZ-3-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9572 $58.7160
75+ $1.6059 $120.4425
115+ $1.5558 $178.9170
155+ $1.5056 $233.3680
200+ $1.4555 $291.1000
270+ $1.3048 $352.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess