EN
  • EN
  • DE

AD8019ARZ

Part No AD8019ARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRIVER XDSL 8-SOIC / 2/0 Driver xDSL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Voltage - Supply 5V ~ 12V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8019
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859697-AD8019ARZ
Ultra Librarian 3D Model Ultra Librarian AD8019ARZ CAD Model

Description

Product Overview

The AD8019ARZ is a high-performance, triple current feedback operational amplifier designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This operational amplifier is well-suited for a wide range of applications, including telecommunications, active filters, and high-speed signal processing. With its impressive speed and dynamic performance, the AD8019ARZ is an ideal choice for designers looking to improve system performance and maintain signal integrity in demanding environments.

Key Features

  • High Speed: The AD8019ARZ boasts a high slew rate and bandwidth, which enables fast settling times and high-speed signal amplification, making it perfect for applications requiring rapid signal processing.
  • Low Distortion: It offers low harmonic distortion, which is critical for maintaining the fidelity of the signal, particularly in audio and video broadcasting applications.
  • High Output Current: With its ability to deliver a high output current, this operational amplifier can drive a wide range of loads, including cables and high-capacitance loads, without sacrificing performance.
  • Wide Supply Voltage Range: The device operates from a wide supply voltage range, accommodating various power supply requirements and simplifying power management in complex systems.
  • Robust Thermal Performance: The AD8019ARZ exhibits excellent thermal performance, ensuring reliability and functionality even under high-temperature conditions.

Applications

  • Telecommunications
  • Professional Audio Equipment
  • Video Amplifiers
  • Active Filters
  • ADC/DAC Buffers
  • High-Speed Data Lines

Product Specifications

The AD8019ARZ operates within an industrial temperature range and is available in a robust 16-lead SOIC package. It features a typical gain bandwidth product of 440 MHz and a slew rate of 1600 V/µs, which ensures high-speed operation and quick response times. The device is designed to handle a dual supply voltage of ±5 V, or a single supply voltage in the range of 5 V to 12 V, providing flexibility in system design.

Analog Devices Inc. has a reputation for producing high-quality components that meet the rigorous demands of modern electronic systems, and the AD8019ARZ is no exception. Its combination of speed, power, and precision makes it a valuable component in any high-performance signal processing application.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess