EN
  • EN
  • DE

AD8017ARZ-REEL7

Part No AD8017ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Driver Dual 8-Pin SOIC N T/R / IC OPAMP GP 160MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1600 V/μs
-3db Bandwidth 160MHz
Current - Input Bias 16μA
Voltage - Input Offset 1.8mV
Operating Supply Current 7mA
Channel Output Current 270mA
Supply Voltage - Operating 4.4 V to 12 V, ±2.2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013282-AD8017ARZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8017
Introduction Date October 08, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8017ARZ-REEL7 CAD Model

Description

Product Overview: AD8017ARZ-REEL7

The AD8017ARZ-REEL7 is a high-performance, dual current feedback operational amplifier designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is particularly suited for applications requiring high output current, wide bandwidth, and high slew rate, making it an ideal choice for a variety of demanding applications such as cable drivers, xDSL drivers, test equipment, and video amplifiers.

Key Features

  • High Output Current: The AD8017ARZ-REEL7 is capable of delivering an impressive output current of up to 230 mA, which is ideal for driving heavy loads.
  • Wide Bandwidth: It offers a wide -3 dB bandwidth of 230 MHz when driving a 100 Ω load, ensuring excellent signal fidelity over a broad range of frequencies.
  • High Slew Rate: With a slew rate of 1600 V/μs, this op-amp can handle rapid changes in input signals without distortion, making it suitable for high-speed signal processing.
  • Low Distortion: The device exhibits low harmonic distortion, which is critical for maintaining signal integrity in audio and video applications.
  • Supply Voltage Range: The AD8017ARZ-REEL7 operates over a supply voltage range of ±5 V to ±12 V, offering flexibility in various circuit designs.
  • Package: This op-amp comes in a compact SOIC-8 package, which is conducive to space-constrained applications.
  • Availability: Provided in a 7-inch reel format, this product is suitable for automated manufacturing processes, ensuring consistent placement and soldering.

Applications

The versatility of the AD8017ARZ-REEL7 makes it an excellent choice for a wide array of applications, including:

  • Cable and xDSL modems
  • Video amplifiers and distribution
  • Test and measurement equipment
  • Professional cameras and video recorders
  • High-speed data communications

With its robust feature set, the AD8017ARZ-REEL7 from Analog Devices Inc. is engineered to meet the requirements of high-performance systems, delivering both speed and precision to maintain signal integrity across various applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3036 $51.6432
29+ $3.5312 $102.4048
44+ $3.4209 $150.5196
61+ $3.3105 $201.9405
79+ $3.2002 $252.8158
105+ $2.8691 $301.2555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess