EN
  • EN
  • DE

AD8014ARTZ

Part No AD8014ARTZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT-23
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758343-AD8014ARTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8014ARTZ CAD Model

Description

Analog Devices Inc. AD8014ARTZ High-Speed Current Feedback Amplifier

The AD8014ARTZ is a high-performance current feedback amplifier designed by Analog Devices Inc., a leader in high-precision analog and mixed-signal processing technologies. This amplifier is part of a product line known for its exceptional speed, low distortion, and high output current, making it an ideal choice for a wide range of applications, including video and communications systems, A/D drivers, and high-speed signal processing.

Key Features

  • High Speed: The AD8014ARTZ boasts a high slew rate and fast settling time, ensuring rapid response to input signal changes. This makes it suitable for high-speed data acquisition and signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8014ARTZ is designed to operate with low power consumption, making it an excellent choice for power-sensitive applications.
  • Wide Bandwidth: With a wide bandwidth, this amplifier can handle a broad range of frequencies, allowing for versatility in its use across multiple applications.
  • High Output Current: The device is capable of delivering a high output current, which is essential for driving heavy loads or for applications requiring high signal levels.
  • Stable Operation: The AD8014ARTZ is designed for stable operation over a wide range of supply voltages and temperatures, ensuring reliable performance in various environments.

Applications

  • Video and RF amplification
  • Cable drivers
  • Test and measurement equipment
  • Professional cameras and surveillance systems
  • High-speed data acquisition systems

The AD8014ARTZ is housed in a compact SOT-23 package, which allows for space-saving on printed circuit boards, a critical factor in today's miniaturized electronic devices. Its robust design and excellent thermal performance make it a reliable component for demanding applications. With its combination of speed, power efficiency, and versatility, the AD8014ARTZ current feedback amplifier from Analog Devices Inc. is an exceptional choice for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Intel
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
Lowest to $50.4238
Panasonic
Need more? Email Us
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess