EN
  • EN
  • DE

AD8013AR-14-REEL7

Part No AD8013AR-14-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Single Supply, Low Power, Triple Video Amplifier / Video Amp Triple ±6.5V 13V 14-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Analog Devices Inc.
Win Source Part Number 171956-AD8013AR-14-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name AD8013
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8013AR-14-REEL7 CAD Model

Description

Product Overview: AD8013AR-14-REEL7

The AD8013AR-14-REEL7 is a high-performance, triple current feedback operational amplifier from Analog Devices Inc. This component is designed to deliver exceptional speed and bandwidth, making it an ideal choice for video and high-speed signal processing applications. The device comes packaged in a convenient reel, ensuring ease of use for manufacturing and assembly processes.

Key Features

  • High Speed: The AD8013AR-14-REEL7 offers a fast settling time, which is crucial for maintaining signal integrity in high-speed applications.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • Low Distortion: The device provides low harmonic distortion, ensuring clear and accurate signal amplification.
  • Triple Amplifier Configuration: This product features three independent amplifiers in a single package, which can save space and reduce component count in complex circuit designs.
  • Reel Packaging: Supplied in reel packaging (REEL7), it facilitates automated assembly processes and inventory management for large-scale production.

Applications

The AD8013AR-14-REEL7 is designed to meet the demands of a wide array of applications, including:

  • Video amplifiers
  • Cable drivers
  • RGB amplifiers
  • Test equipment
  • High-speed communication systems

Technical Specifications

Here are some of the technical specifications that define the AD8013AR-14-REEL7:

  • Supply Voltage: The device operates over a range of supply voltages, providing design flexibility.
  • Output Current: It is capable of delivering the necessary output current for driving various loads.
  • Package: The operational amplifier is available in a robust surface-mount package, suitable for modern PCB assembly techniques.

The AD8013AR-14-REEL7 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that push the boundaries of speed and performance. Whether for professional or industrial applications, this operational amplifier is engineered to deliver reliable and efficient operation.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5864
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
Lowest to $1.2392
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3232 $65.2624
16+ $7.6496 $122.3936
24+ $7.4105 $177.8520
33+ $7.1714 $236.6562
42+ $6.9323 $291.1566
56+ $6.2151 $348.0456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess