EN
  • EN
  • DE

AD8009JRT-REEL7

Part No AD8009JRT-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1 GHz, 5,500 V/㎲ Low Distortion Amplifier
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 5500 V/μs
-3db Bandwidth 845MHz
Current - Input Bias 50μA
Voltage - Input Offset 2mV
Operating Supply Current 16mA
Output Current per Channel 175mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1138101-AD8009JRT-REEL7
Manufacturer Homepage www.analog.com
Family Name AD8009
Introduction Date August 18, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8009JRT-REEL7 CAD Model

Description

AD8009JRT-REEL7 High-Performance Amplifier by Analog Devices Inc.

The AD8009JRT-REEL7 is a cutting-edge high-performance current feedback amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This amplifier is known for its exceptional speed and accuracy, making it an ideal component for a wide range of applications that require high bandwidth and fast settling times.

With an impressive slew rate of 5000 V/µs and a bandwidth of 1 GHz at a gain of +1, the AD8009JRT-REEL7 stands out in its class for high-speed signal processing tasks. It is capable of delivering a stable and reliable performance even in demanding situations, which is why it is widely used in video and broadcast systems, ATE equipment, and high-speed communication systems.

This component operates within a supply voltage range of ±5 V to ±6 V, and it features an output current of 175 mA, which is sufficient for driving a wide array of loads. The AD8009JRT-REEL7 also boasts a low distortion rate, which ensures a clear and accurate signal transmission, minimizing errors in critical applications such as medical imaging and professional audio equipment.

The amplifier comes in a compact SOT-23 package, which is suitable for space-constrained applications. The "REEL7" designation indicates that this component is provided in a tape and reel packaging, facilitating automated assembly processes and making it an excellent choice for mass production environments.

Furthermore, the AD8009JRT-REEL7 features a low input bias current and a low input voltage noise, which makes it highly effective for sensitive applications such as sensor interfaces and data acquisition systems. With its robust design and high-speed capabilities, the AD8009JRT-REEL7 is a versatile component that enhances the performance and reliability of a wide array of electronic products.

Designers and engineers who require a high-speed, high-performance amplifier will find the AD8009JRT-REEL7 from Analog Devices Inc. to be an exceptional choice that meets and exceeds the demands of modern electronic systems.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2529 $52.0464
33+ $3.0471 $100.5543
51+ $2.9441 $150.1491
74+ $2.7383 $202.6342
95+ $2.6353 $250.3535
119+ $2.5324 $301.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess