The AD8009JRT-REEL is a cutting-edge high-performance current feedback amplifier from Analog Devices Inc. that delivers unparalleled speed and accuracy for demanding applications. With its impressive slew rate and bandwidth, this amplifier is an ideal choice for video electronics, ATE, imaging systems, and many other high-speed signal processing applications.
Key Features:
- High Slew Rate: The AD8009JRT-REEL boasts an exceptional slew rate of 5,500 V/μs, enabling it to handle rapid signal transitions with ease, making it perfect for high-speed video and data applications.
- Wide Bandwidth: With a 1 GHz bandwidth for a gain of -1, this amplifier can process high-frequency signals without significant attenuation, ensuring signal integrity in high-speed systems.
- Low Distortion: The device features low harmonic distortion, which is crucial for maintaining signal fidelity in audio and instrumentation applications.
- Flexible Supply Voltage: Operating with a supply voltage range from ±2.5 V to ±5.5 V, the AD8009JRT-REEL can be easily integrated into a variety of circuit designs.
- Output Current: It offers a high output current of 175 mA, which is suitable for driving heavy loads.
Applications:
- Video and Broadcast Equipment
- Test and Measurement Equipment
- High-Speed Data Acquisition
- Medical Imaging Systems
- Communication Infrastructure
Product Specifications:
| Parameter |
Value |
| Amplifier Type |
Current Feedback |
| Number of Circuits |
1 |
| Slew Rate |
5,500 V/μs |
| Gain Bandwidth Product |
1 GHz |
| Output Current |
175 mA |
| Supply Voltage |
±2.5 V to ±5.5 V |
| Package / Case |
SOT-23-5 |
The AD8009JRT-REEL amplifier is available in a compact SOT-23-5 package and is part of the REEL packaging variant, which is designed for efficient handling and manufacturing integration. Its robust performance and versatility make it a top choice for engineers and designers looking to push the boundaries of speed and precision in their electronic designs.