EN
  • EN
  • DE

AD8009ARZ-REEL

Part No AD8009ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1 GHz, 5,500 V/㎲ Low Distortion Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Current Feedback
Slew Rate 5500V/μs
-3db Bandwidth 1GHz
Current - Input Bias 50μA
Voltage - Input Offset 2mV
Supply Current 16mA
Current - Output / Channel 175mA
Supply Voltage , Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8009
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138099-AD8009ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8009ARZ-REEL CAD Model

Description

AD8009ARZ-REEL High-Speed Operational Amplifier

The AD8009ARZ-REEL from Analog Devices Inc. is a cutting-edge operational amplifier that combines high-speed performance with low distortion, making it an ideal choice for a wide range of applications, including video electronics, communication systems, and test equipment. This product is part of the AD8009 series and comes in a convenient reel packaging, facilitating its use in automated manufacturing processes.

Key Features:

  • High Speed: The AD8009ARZ-REEL boasts an impressive slew rate of 4000 V/μs and a bandwidth of 1 GHz when operating at a gain of +2. This makes it one of the fastest op-amps available, suitable for high-frequency signal processing tasks.
  • Low Distortion: Despite its high-speed capabilities, this operational amplifier maintains low distortion levels, ensuring signal integrity and quality in sensitive applications.
  • Output Current: It can deliver an output current of up to 175 mA, which is sufficient for driving a wide range of loads, including cables and other high-capacitance loads.
  • Supply Voltage: The device operates from a dual supply voltage ranging from ±2.5 V to ±5.5 V, providing designers with flexibility in various circuit configurations.
  • Power Consumption: With a quiescent current of just 5.3 mA, the AD8009ARZ-REEL is an energy-efficient choice for battery-powered devices.
  • Package: The operational amplifier comes in an 8-lead SOIC package, which is widely used and easily integrated into a variety of electronic circuits.

Applications:

  • High-speed data acquisition systems
  • Video switching and routing
  • Professional cameras and video equipment
  • Communication infrastructure
  • Cable drivers
  • Test and measurement devices

The AD8009ARZ-REEL operational amplifier from Analog Devices Inc. is a testament to the company's commitment to providing high-performance components that meet the rigorous demands of modern electronic systems. Whether you're designing a high-speed data acquisition system, a professional video setup, or any application that requires fast and accurate signal processing, the AD8009ARZ-REEL is a reliable and efficient solution.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0258 $56.2064
18+ $5.7648 $103.7664
27+ $5.5846 $150.7842
38+ $5.4045 $205.3710
48+ $5.2243 $250.7664
65+ $4.6839 $304.4535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess