EN
  • EN
  • DE

AD8007AKS-REEL7

Part No AD8007AKS-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description ULTRALOW DISTORTION HIGH SPEED AMPLIFIERS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 1000 V/μs
-3db Bandwidth 650MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 9mA
Output Current per Channel 130mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
RoHS State Request Verification
Win Source Part Number 1138095-AD8007AKS-REEL7
Manufacturer Homepage www.analog.com
Family Name AD8007
Introduction Date September 05, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8007AKS-REEL7 CAD Model

Description

AD8007AKS-REEL7: Ultra-High Speed, Low Distortion Operational Amplifier

The AD8007AKS-REEL7 is a cutting-edge operational amplifier from Analog Devices Inc., renowned for its exceptional speed and accuracy. This high-performance component is designed to cater to applications requiring ultra-high speed signal processing with minimal distortion. It is a perfect choice for designers working on high-frequency amplifiers, filters, and high-speed comparators in communication systems, video processing, and test equipment.

Key Features:

  • Ultra-High Speed: With a slew rate of 6000 V/µs and a gain bandwidth product of 1.5 GHz, the AD8007AKS-REEL7 is engineered for applications demanding rapid signal processing.
  • Low Distortion: Harmonic distortion levels are exceptionally low, making this op-amp ideal for precision applications where signal integrity is paramount.
  • Single Supply Operation: The device can operate from a single supply voltage ranging from +3 V to +12 V, or dual supplies of ±1.5 V to ±6 V, providing flexibility in various circuit designs.
  • High Output Current: Capable of delivering an output current of 50 mA, this op-amp can drive a wide range of loads.
  • Compact Packaging: Supplied in a compact surface-mount package, the AD8007AKS-REEL7 is suitable for space-constrained applications.

Applications:

  • High-speed ADC/DAC buffers
  • Communication systems
  • Video and broadcast equipment
  • A/D drivers
  • Professional cameras
  • Test and measurement equipment

The AD8007AKS-REEL7 is provided in a tape and reel format, which facilitates automated assembly processes and is ideal for high-volume production environments. Analog Devices Inc. ensures that this product meets stringent quality and performance standards, offering reliable and consistent performance across a wide range of operating conditions.

Whether you are developing a sophisticated video system, working on high-speed data acquisition, or designing a high-frequency filter, the AD8007AKS-REEL7 from Analog Devices Inc. is an excellent choice to achieve the best in speed and precision without compromising on power efficiency or space.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9094 $58.1880
49+ $2.3874 $116.9826
75+ $2.3123 $173.4225
104+ $2.2384 $232.7936
134+ $2.1633 $289.8822
179+ $1.9392 $347.1168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess