EN
  • EN
  • DE

AD8000YRDZ

Part No AD8000YRDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.5 GHz Ultrahigh Speed Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 4100 V/μs
-3db Bandwidth 1.58GHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 13.5mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 1138074-AD8000YRDZ
Manufacturer Homepage www.analog.com
Family Name AD8000
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8000YRDZ CAD Model

Description

The AD8000YRDZ is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc. This premium product is known for its exceptional speed and accuracy, making it an ideal choice for demanding applications that require high bandwidth and dynamic range.

Key Features

  • High-Speed Performance: The AD8000YRDZ boasts a remarkable conversion rate, capable of processing analog signals at a speed that ensures minimal lag and maximum throughput.
  • Superior Resolution: With its 8-bit resolution, the ADC offers fine granularity, allowing for precise digital representation of analog inputs.
  • Dynamic Range: The device provides an excellent dynamic range, ensuring that both low-level and high-level signals are captured with high fidelity.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8000YRDZ is designed to be energy-efficient, reducing the power demands on systems in which it is deployed.
  • Flexible Voltage Range: The ADC operates across a range of voltages, accommodating various power supplies and signal levels.
  • Compact Form Factor: The AD8000YRDZ comes in a small package, making it suitable for space-constrained applications without compromising on performance.

Applications

The AD8000YRDZ is versatile and can be utilized in a multitude of applications, including but not limited to:

  • High-speed data acquisition systems
  • Communications infrastructure
  • Medical imaging equipment
  • Aerospace and defense electronics
  • Instrumentation and test equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD8000YRDZ is no exception. It is built to meet the highest industry standards, ensuring reliability and performance consistency. Engineers and designers can confidently integrate this ADC into their systems, knowing it will deliver the precision and speed required for the most challenging applications.

Ordering Information

The AD8000YRDZ is available for order through Analog Devices Inc. and its authorized distributors. For detailed specifications, sample requests, or purchase information, please visit the Analog Devices website or contact their sales team directly.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5800 $51.4800
15+ $7.0400 $105.6000
22+ $6.8200 $150.0400
31+ $6.6000 $204.6000
40+ $6.3800 $255.2000
53+ $5.7200 $303.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,346 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess