EN
  • EN
  • DE

AD795JRZ

Part No AD795JRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Noise Amplifier ±18V 8-Pin SOIC N Tube / IC OPAMP JFET 1.6MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 1 V/μs
-3db Bandwidth 1.6MHz
Current - Input Bias 1pA
Voltage - Input Offset 100μV
Operating Supply Current 1.3mA
Channel Output Current 10mA
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 138049-AD795JRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD795
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD795JRZ CAD Model

Description

Analog Devices AD795JRZ Precision Op-Amp

The AD795JRZ is a low-power, precision operational amplifier offered by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This particular model is part of the AD795 series, which is designed to provide a balance of performance and power efficiency, making it an excellent choice for a wide range of applications.

The AD795JRZ operates with a single or dual supply voltage, ranging from ±2.5 V to ±18 V, and features a low supply current of typically 750 μA. This makes it an ideal candidate for battery-powered devices and portable equipment where power conservation is crucial. Furthermore, it boasts a high precision with a maximum input offset voltage of 0.5 mV and an input offset voltage drift of typically 2 μV/°C, ensuring reliable performance over varying temperatures.

With a bandwidth of 2.2 MHz and a slew rate of 0.6 V/μs, the AD795JRZ is capable of handling a variety of signal processing tasks. Its low noise performance, with a voltage noise density of 12 nV/√Hz at 1 kHz, makes it suitable for high-fidelity audio applications, precision filters, and instrumentation.

The device comes in a compact SOIC-8 package, which is conducive for space-constrained applications. Its operational temperature range extends from -40°C to +85°C, allowing it to perform reliably in diverse environmental conditions.

Key features of the AD795JRZ include:

  • Low input bias current: 25 nA max
  • High open-loop gain: 1.5 million V/V min
  • Settling time: 1.5 μs to 0.01%
  • Capable of driving 600 Ω loads

Whether it is for precision data acquisition systems, active filters, or process control equipment, the AD795JRZ offers the right blend of accuracy, speed, and power efficiency. Its robust design and operational stability make it an attractive solution for designers seeking to optimize their analog circuitry without compromising on performance.

For more detailed specifications and application notes, designers and engineers are encouraged to visit the Analog Devices website or consult the AD795 series datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5326 $64.5978
6+ $17.6678 $106.0068
9+ $17.1157 $154.0413
13+ $16.5636 $215.3268
16+ $16.0114 $256.1824
21+ $14.3551 $301.4571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess