EN
  • EN
  • DE

AD7948ARSZ-B

Part No AD7948ARSZ-B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT A-OUT 20SSOP / 12 Bit Digital to Analog Converter 1 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 5µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 3V ~ 5.5V
Voltage - Supply, Digital 3V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Mounting SMD (SMT)
Base Product Number AD7948
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD7948ARSZ-B,2156-AD7948ARSZ-B,ANAANAAD7948ARSZ-B,AD7948ARSZB
Standard Package 66
Win Source Part Number 1032051-AD7948ARSZ-B
Ultra Librarian 3D Model Ultra Librarian AD7948ARSZ-B CAD Model

Description

Product Overview: AD7948ARSZ-B by Analog Devices Inc.

The AD7948ARSZ-B is a state-of-the-art 14-bit, 2.5 MSPS (mega-samples per second), charge redistribution analog-to-digital converter (ADC) that combines high performance, low power consumption, and compact size, making it an ideal choice for a variety of demanding applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this ADC is part of their renowned data conversion portfolio.

Key Features

  • Resolution: The device offers a high-resolution 14-bit output, which ensures precise digital representation of the input analog signal.
  • Sampling Rate: With a fast sampling rate of up to 2.5 MSPS, the AD7948ARSZ-B can accurately digitize high-frequency signals, making it suitable for high-speed systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, which helps to extend battery life in portable devices.
  • Interface: It features a serial interface, which simplifies the connections to microprocessors and DSPs, and reduces the number of I/O lines required.
  • Package: The AD7948ARSZ-B comes in a compact 20-lead SSOP (Shrink Small Outline Package) that is well-suited for space-constrained applications.

Applications

This ADC is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Instrumentation and control systems
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7948ARSZ-B is no exception. It is designed to meet the stringent requirements of industrial and commercial markets, ensuring long-term performance and stability.

Ordering Information

To obtain this high-performance ADC for your next project, you can order the AD7948ARSZ-B through authorized distributors of Analog Devices Inc. Ensure that you are getting genuine parts by purchasing through recommended channels, and take advantage of the technical support and resources offered by Analog Devices.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess