Analog Devices Inc. AD7940BRJZ - 14-Bit, 2.5 MSPS, PulSAR ADC in MSOP/QFN
The AD7940BRJZ from Analog Devices Inc. is a 14-bit, 2.5 MSPS, charge redistribution successive approximation, or PulSAR®, analog-to-digital converter (ADC) that combines high performance, low power consumption, and small form factor, making it ideal for a wide array of applications including medical instruments, communication systems, and industrial automation.
Designed with the precision-focused technology that Analog Devices is renowned for, the AD7940BRJZ operates from a single 5 V power supply and features a flexible serial interface that is SPI/QSPI/MICROWIRE/DSP compatible. This interface flexibility ensures that the device can be easily integrated into a variety of digital systems without the need for complex translation logic.
The ADC offers a pseudo-differential unipolar input that is designed to sample signals directly without the need for driver amplifiers or external buffering, thereby simplifying circuit design and reducing overall power consumption and system cost. The AD7940BRJZ boasts an impressive dynamic range with a signal-to-noise ratio (SNR) of 86 dB and a total harmonic distortion (THD) of -100 dB, ensuring high-precision measurements and excellent signal fidelity.
The compact MSOP (Mini Small Outline Package) and QFN (Quad Flat No-lead) package options provide space-saving advantages on the printed circuit board (PCB), which is critical for space-constrained applications. With its low power dissipation of only 15 mW at the full 2.5 MSPS rate, the AD7940BRJZ is also well-suited for portable and battery-powered devices, where power efficiency is paramount.
Furthermore, the ADC features a power-down mode that reduces the power consumption to 20 μW, making it an excellent choice for power-sensitive applications that require intermittent operation without sacrificing performance.
With its combination of high-speed, precision, low power, and compact packaging, the AD7940BRJZ from Analog Devices Inc. is an exceptional ADC solution that can meet the demanding requirements of modern electronic systems.
For more detailed specifications, application support, and additional resources, designers are encouraged to consult the comprehensive datasheet and technical documentation available from Analog Devices Inc.