EN
  • EN
  • DE

AD7923SRU-EP

Part No AD7923SRU-EP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 4 Input 1 SAR 16-TSSOP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD7923
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909837-AD7923SRU-EP
Ultra Librarian 3D Model Ultra Librarian AD7923SRU-EP CAD Model

Description

AD7923SRU-EP - High-Performance, 12-Bit ADC from Analog Devices Inc.

The AD7923SRU-EP is a state-of-the-art, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., tailored for high-reliability applications that demand robust performance and precision. This enhanced product (EP) is specifically engineered to meet the stringent requirements of aerospace, defense, and other industries where mission-critical operations are a norm.

At the heart of the AD7923SRU-EP is its ability to deliver rapid conversion rates with a throughput of up to 2 MSPS (mega-samples per second), ensuring swift data acquisition for real-time processing needs. The device operates from a single 2.7 V to 5.25 V power supply, making it versatile for various system voltages and enhancing its compatibility with a wide range of microcontrollers and digital systems.

One of the key features of this ADC is its four single-ended inputs, which come with a sequencer that allows for multiple channel readings in a predetermined sequence, thus simplifying data acquisition processes. The input signal range extends up to the supply rail, providing flexibility in interfacing with different sensor types without necessitating additional signal conditioning components.

The AD7923SRU-EP also boasts an SPI-compatible serial interface, which facilitates easy integration with most digital systems and ensures reliable data transfer even in environments with high electromagnetic interference (EMI). This makes it an ideal choice for applications such as radar systems, satellite communications, and avionic control systems where data integrity is paramount.

Additionally, the device features a temperature range of -55°C to +125°C, underscoring its reliability in extreme conditions. Its robust design also includes various power-down functions to minimize power consumption when the ADC is not in active conversion, contributing to energy efficiency in portable and remote sensing applications.

Encased in a 16-lead TSSOP package, the AD7923SRU-EP is compact and suitable for space-constrained applications. Its enhanced product designation ensures that it has undergone rigorous testing and quality processes, guaranteeing performance consistency and long-term reliability for critical applications that cannot afford compromise.

Overall, the AD7923SRU-EP from Analog Devices Inc. is a powerful solution for designers seeking a high-performance, reliable ADC that can endure the demands of extreme environments and high-reliability systems.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess