EN
  • EN
  • DE

AD790JR

Part No AD790JR
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR PREC W/LATCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 4.5 V to 7 V, ±2.25 V to 16.5 V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5μA @ 5V
Current - Quiescent (Max) 10mA
CMRR, PSRR (Typ) 95dB CMRR, 90dB PSRR
Propagation Delay (Max) 50ns
Hysteresis 500μV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083361-AD790JR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD790JR CAD Model

Description

The AD790JR is a precision, fast comparator fabricated using Analog Devices Inc.'s advanced bipolar process. It is designed to deliver high-performance solutions for a wide range of data acquisition and control applications where response time is critical. This comparator boasts a fast propagation delay, typically 45 ns, which makes it an ideal choice for high-speed analog-to-digital converters (ADCs), zero-crossing detectors, and high-speed sampling circuits.

Key Features

  • Fast Propagation Delay: Typically 45 ns, which is beneficial for high-speed applications requiring quick response times.
  • Precision Operation: Offers a tightly controlled offset voltage, ensuring accurate comparisons of input signals.
  • Single or Dual Power Supply: Can operate from a single +5 V supply or dual supplies up to ±15 V, providing flexibility in various circuit configurations.
  • Latch Function: Features a latch input that allows the output to be retained at its current state until the latch is released, useful for time-critical decision-making processes.
  • Low Input Bias Current: Minimizes errors in high-impedance circuits, making it suitable for precision applications.
  • Output Compatibility: The TTL/CMOS compatible output enables easy interfacing with digital logic circuits.

Applications

The AD790JR is versatile and can be used in a diverse range of applications, including:

  • High-speed ADCs
  • Zero-crossing detectors in phase-locked loops
  • Waveform analysis
  • Pulse and square wave shaping
  • High-speed triggers
  • Relay control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD790JR is no exception. It is rigorously tested to ensure optimal performance in demanding environments. With its robust design, the AD790JR provides stable operation over a wide temperature range, making it a reliable choice for industrial, commercial, and military applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2000 $55.8000
18+ $5.8000 $104.4000
27+ $5.6000 $151.2000
39+ $5.2000 $202.8000
50+ $5.0000 $250.0000
63+ $4.8000 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess