EN
  • EN
  • DE

AD7895BR-10

Part No AD7895BR-10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 5 V, 12-Bit, Serial 3.8 ms ADC in 8-Pin Package / 1-Channel Single ADC SAR 192ksps 12-bit Serial 8-Pin SOIC N Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171887-AD7895BR-10
Popularity Medium
Supply and Demand Status Limited
Family Name AD7895
Introduction Date November 19, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7895BR-10 CAD Model

Description

The AD7895BR-10 is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This precision ADC is designed for direct connection to a wide variety of signal sources, delivering exceptional accuracy and speed in a compact package.

Key Features

  • Resolution: The AD7895BR-10 boasts a 12-bit resolution, ensuring fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 10 MSPS (Mega Samples Per Second), the device is well-suited for high-speed applications that require rapid data acquisition.
  • Single Supply Operation: The device operates from a single 5 V power supply, simplifying power supply design and reducing system complexity.
  • Easy Interface: It features a high-speed serial interface, which allows for easy connection to microprocessors and DSPs.
  • Power Dissipation: The AD7895BR-10 offers low power dissipation, making it ideal for power-sensitive applications.
  • Reference: An on-chip 2.5 V reference voltage provides a convenient reference for the ADC, reducing the need for external components.
  • Package: The device is available in a small 16-lead SOIC package, saving valuable board space in dense system designs.

Applications

The AD7895BR-10 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Industrial control systems
  • Instrumentation

Performance and Quality

Analog Devices Inc. is known for its commitment to high quality and reliability. The AD7895BR-10 is no exception, offering outstanding dynamic performance with a Signal-to-Noise Ratio (SNR) that ensures clean and reliable data conversion for critical applications.

Conclusion

The AD7895BR-10 from Analog Devices Inc. is an excellent choice for designers looking for a high-speed, high-precision ADC. Its combination of speed, precision, and ease-of-use, packaged in a small footprint, makes it a valuable component in any advanced electronic system.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess