Product Overview: AD7893BN-2
The AD7893BN-2 is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is part of the AD7893 series, known for its exceptional accuracy, speed, and ease of integration into a wide range of applications.
Key Features
- Resolution: The AD7893BN-2 offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
- Sampling Rate: With a maximum sampling rate of up to 1.5 MSPS (mega samples per second), this ADC is suitable for high-speed applications that require quick data acquisition.
- Single Supply Operation: It operates on a single 5V power supply, simplifying the power design in embedded systems.
- Input Voltage Range: The input voltage range of ±10 V provides a wide dynamic range, making it versatile for various signal types.
- Interface: The device features a Serial Data Interface (SDI) that allows for easy connection to microprocessors and digital systems.
- Low Power Consumption: Designed for power-sensitive applications, the AD7893BN-2 offers low power consumption, which is crucial for portable and battery-operated devices.
- Package: It is available in a 16-pin DIP (Dual In-line Package), which is widely used and easy to handle for PCB designs.
Applications
The AD7893BN-2 is ideal for a variety of applications where precise digital representation of analog signals is critical. It is commonly used in:
- Data acquisition systems
- Medical instruments
- Industrial process control
- Instrumentation
- Battery-powered devices
Reliability and Quality
Analog Devices Inc. ensures that each AD7893BN-2 ADC undergoes rigorous testing and quality control measures, guaranteeing reliable performance in the most demanding environments. With its robust design and state-of-the-art technology, the AD7893BN-2 is an excellent choice for designers looking for a high-quality ADC solution.