EN
  • EN
  • DE

AD7879ACPZ-RL

Part No AD7879ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT CTLR TOUCH 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (4x4)
Win Source Part Number 1013155-AD7879ACPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7879ACPZ-RL CAD Model

Description

Product Overview: AD7879ACPZ-RL Touch Screen Controller

The AD7879ACPZ-RL from Analog Devices Inc. is a sophisticated touch screen controller designed to interface with 4-wire resistive touch screens. This high-performance component is an essential part of modern touch screen applications, providing a seamless interface for user input in a wide array of electronic devices.

Key Features

  • Integrated Touch Screen Controller: The AD7879ACPZ-RL is designed to work with 4-wire resistive touch panels, offering precise and reliable performance for touch input detection.
  • 12-bit SAR ADC: Equipped with a 12-bit Successive Approximation Register (SAR) analog-to-digital converter, it ensures high-resolution measurement of touch location with great accuracy.
  • On-chip Temperature Measurement: This device also features an on-chip temperature sensor, enabling temperature monitoring within the system, which can be critical for certain applications.
  • Battery Monitor and Auxiliary Inputs: The controller includes a battery monitor function and auxiliary analog inputs, providing additional utility and flexibility for system design.
  • I2C Compatible Serial Interface: For communication with microprocessors, it employs an I2C compatible serial interface, which is widely used and simplifies integration into existing designs.
  • Low Power Consumption: The AD7879ACPZ-RL is designed for power-sensitive applications, offering a low operating power mode and an even lower power shutdown mode.
  • Compact Package: Available in a compact, lead-frame chip scale package (LFCSP), it is ideal for space-constrained applications.

Applications

The AD7879ACPZ-RL is versatile and can be used in a variety of applications where touch screen functionality is required. These include:

  • Portable Devices: Smartphones, Tablets, and GPS units
  • Industrial Controls: Touch panels for machinery and equipment
  • Medical Equipment: User interfaces for medical devices
  • Automotive Infotainment: Touch screens in vehicles
  • Point of Sale Systems: Retail and hospitality industry touch interfaces

With its robust feature set and Analog Devices' reputation for high-quality components, the AD7879ACPZ-RL is an excellent choice for developers looking to integrate touch screen functionality into their next project.

You May Also Be Interested in

Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Texas Instruments
Lowest to $3.7766

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7523 $60.0368
38+ $3.0788 $116.9944
59+ $2.9826 $175.9734
81+ $2.8863 $233.7903
104+ $2.7902 $290.1808
139+ $2.5015 $347.7085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess