EN
  • EN
  • DE

AD7863ARS-10

Part No AD7863ARS-10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Simultaneous Sampling Dual 175 kSPS 14-Bit ADC | IC ADC 14BIT SAR 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 14
Sampling Rate (Per Second) 175k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Mounting Style SMD
Family Part Number AD7863
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137860-AD7863ARS-10
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7863ARS-10 CAD Model

Description

Analog Devices Inc.

The AD7863ARS-10 is a high-performance, dual 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., known for its precision and innovation in signal processing technology. This ADC is particularly suitable for applications requiring simultaneous dual-channel acquisition, such as in industrial process control, data acquisition systems, and medical instrumentation.

Key Features:

  • Dual 12-bit ADC: The AD7863ARS-10 features two independent ADCs that allow simultaneous sampling and conversion of two analog channels, increasing throughput and efficiency in multi-channel applications.
  • High Speed: With a conversion rate of up to 10 MSPS (Mega Samples Per Second), this ADC provides rapid data acquisition, making it ideal for high-speed systems.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7863ARS-10 offers a low power consumption mode, which reduces power draw when the device is not in full operation.
  • On-Chip Track and Hold: The inclusion of an on-chip track and hold function ensures accurate sampling of input signals by eliminating sample-and-hold-related errors, thus improving overall system accuracy.
  • Flexible Power Supply: This ADC operates from a 5V power supply and provides the option of a 2.5V or 5V span for the analog input, adding flexibility in interfacing with different signal levels.
  • Serial Interface: The device includes a high-speed, 3-wire serial interface that is SPI, QSPI, MICROWIRE, and DSP compatible, facilitating easy integration with a wide range of microcontrollers and digital signal processors.
  • Small Package: The AD7863ARS-10 comes in a compact 28-lead SSOP (Shrink Small Outline Package), which is beneficial for space-constrained applications.

Applications:

The versatility of the AD7863ARS-10 makes it an excellent choice for multiple market segments. Its precision and speed are particularly advantageous in:

  • Industrial Process Controls
  • Data Acquisition Systems
  • Medical Instrumentation
  • Simultaneous Sampling Systems
  • Motor Control Applications

With its robust feature set and Analog Devices' reputation for quality, the AD7863ARS-10 ADC is a reliable solution for designers looking to improve the performance and efficiency of their multi-channel data conversion systems.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4622 $72.9244
4+ $29.9180 $119.6720
6+ $28.9824 $173.8944
9+ $28.0480 $252.4320
11+ $27.1125 $298.2375
15+ $24.3081 $364.6215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess