EN
  • EN
  • DE

P-0603E1202BSTS

Part No P-0603E1202BSTS
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 265255-P-0603E1202BSTS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P-0603E1202BSTS CAD Model

Description

The P-0603E1202BSTS is a thick film chip resistor from Vishay. It is part of the P-0603 series, which represents small outline chip resistors for surface mounting. This resistor offers stable performance and reliability in a compact size.

Applications

  • Consumer Electronics: Used in devices like smartphones, tablets, and audio equipment for current limiting and voltage division.
  • Industrial Equipment: Employed in control systems, power supplies, and measurement instruments.
  • Medical Devices: Found in monitoring equipment, diagnostic tools, and therapeutic devices where precision and reliability are critical.
  • Automotive Electronics: Utilized in engine control units (ECUs), infotainment systems, and sensor circuits.
  • Telecommunications: Integrated into network infrastructure, base stations, and communication devices.

Features

  • Small Size: The 0603 package provides a compact footprint for high-density circuit board designs.
  • Thick Film Technology: Ensures stability and reliability in various environmental conditions.
  • Surface Mount Device (SMD): Allows for automated assembly and efficient manufacturing processes.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • Wide Resistance Range: Available in a broad range of resistance values to suit different circuit requirements.

Benefits

  • Space Saving: The small 0603 package allows for higher component density on circuit boards.
  • Reliable Performance: Thick film technology provides excellent stability over time and temperature.
  • Cost-Effective: Offers a balance of performance and affordability for various applications.
  • Easy Assembly: SMD design simplifies the manufacturing process and reduces assembly costs.
  • Precise Resistance: Enables accurate circuit operation and improved performance.

Additional Details

The P-0603E1202BSTS has a resistance value of 12 kOhms. It is a surface mount resistor and operates within defined power and voltage ratings. The resistor adheres to industry standards for environmental compliance, including RoHS.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9932 $59.5920
145+ $0.8150 $118.1750
220+ $0.7896 $173.7120
305+ $0.7641 $233.0505
395+ $0.7387 $291.7865
525+ $0.6622 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess