The AD7847AR is a high-performance, precision 14-bit digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to meet the rigorous demands of sophisticated electronic systems, delivering high accuracy and stability in a compact package.
Key Features
- Resolution: 14-bit DAC with monotonic performance over the entire operating temperature range.
- Settling Time: Fast settling time of 4μs to 0.01%, enabling rapid signal processing and control.
- Output: The device provides a voltage output that can be configured in a buffered or unbuffered mode, offering flexibility for various applications.
- Power Supply: Operates from a single 15V power supply or dual ±15V supplies for bipolar output ranges, accommodating a variety of system power architectures.
- Low Power Consumption: Features a low power design, making it suitable for power-sensitive applications.
- Interface: Easy interfacing with microprocessors or DSPs, thanks to its parallel interface and double-buffered input structure.
- Package: Available in a compact 16-pin SOIC package, allowing for efficient use of board space.
Applications
The AD7847AR is versatile and can be used across a wide range of applications, including:
- Industrial automation and process control systems
- Data acquisition systems
- Digital signal processing
- Medical instrumentation
- Test and measurement equipment
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7847AR is no exception, as it is built to meet the highest standards, ensuring consistent performance and durability across various environmental conditions.
Support and Resources
Comprehensive technical support and resources for the AD7847AR are readily available, including datasheets, reference designs, and application notes. Customers can also seek assistance from Analog Devices' expert technical support team for any product-related inquiries or design challenges.