EN
  • EN
  • DE

AD7845JPZ-REEL

Part No AD7845JPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULT LC2MOS 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±14.25 V to 15.75 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 1013079-AD7845JPZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7845JPZ-REEL CAD Model

Description

Analog Devices AD7845JPZ-REEL Digital-to-Analog Converter

The AD7845JPZ-REEL from Analog Devices Inc. is a precision 12-bit digital-to-analog converter (DAC) designed for high-performance applications that require accurate and stable analog output. This device is part of Analog Devices' industry-leading series of DACs, and it comes in a convenient surface-mount package on a 7-inch reel, making it ideal for automated assembly processes.

The AD7845 features a multiplying DAC architecture, which allows it to be used in a wide range of applications including process control systems, data acquisition systems, and digital signal processing. With its 12-bit resolution, the AD7845 provides fine-grain control over the analog output, making it suitable for applications that demand high precision.

Key Features:

  • Resolution: 12-bit multiplying DAC, which offers precise control over the output signal.
  • Settling Time: Fast settling time ensures quick response to changes in digital input.
  • Interface: Easy-to-use, parallel digital interface compatible with a variety of microprocessors and digital systems.
  • Power Supply: Operates on a +5V to +15V supply, providing flexibility in various power environments.
  • Accuracy: High accuracy and low power consumption make it suitable for battery-operated devices.
  • Package: Available in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package.

Designed with reliability in mind, the AD7845JPZ-REEL incorporates advanced circuit design and layout techniques to achieve excellent dynamic performance. The device's monolithic construction ensures a high level of integration and robustness, while its inherent linearity reduces the need for calibration in many applications.

Whether used in digital gain and offset adjustment, motion control, or any system requiring a high-resolution analog output, the AD7845JPZ-REEL from Analog Devices Inc. delivers performance that can be counted on. Its combination of features and reliability make it a go-to choice for engineers and designers looking for a DAC that won't compromise on precision or quality.

For more information and full specifications, visit the Analog Devices website or consult the AD7845JPZ-REEL datasheet.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess