EN
  • EN
  • DE

AD7834AR

Part No AD7834AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS Quad 14-Bit DAC | IC DAC 14BIT V-OUT 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 14
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog ±11.4V ~ 15.75V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±2 (Maximum), ±0.9 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number AD7834
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137766-AD7834AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7834AR CAD Model

Description

AD7834AR: A High-Performance, 14-Bit DAC from Analog Devices Inc.

The AD7834AR is a state-of-the-art, 14-bit digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in high-performance semiconductors. This precision DAC is a member of the AD7834 series and comes in a robust 28-pin SOIC package, ensuring easy integration into a wide range of industrial and commercial applications.

With its high resolution and accuracy, the AD7834AR is an ideal solution for applications that require precise analog output, such as automated test equipment, data acquisition systems, and digital signal processing. The device features a parallel interface, allowing for quick and straightforward communication with microcontrollers and digital signal processors.

Key Features:

  • High Resolution: The AD7834AR offers a 14-bit resolution, providing fine granularity for analog output signals.
  • Fast Settling Time: With a settling time of just 10μs to 0.003% of FSR, this DAC ensures rapid and accurate signal generation, crucial for high-speed systems.
  • Low Power Consumption: Designed for efficiency, the AD7834AR operates with a low power consumption, making it suitable for power-sensitive applications.
  • Versatile Voltage Range: The device supports a wide output voltage range, accommodating various application needs.
  • Monotonicity: The DAC guarantees monotonic performance over the entire operating temperature range, ensuring reliable and predictable output.

Performance and Quality:

The AD7834AR is built to deliver high-fidelity performance. Its design minimizes nonlinearity errors, and it features an on-chip output buffer amplifier that can drive 10kΩ loads in parallel with 1000pF, making it highly versatile for driving various loads without external buffering. The device is also laser trimmed to ensure high accuracy without the need for external calibration.

Analog Devices Inc. is known for its commitment to quality, and the AD7834AR is no exception. It is designed and manufactured to meet the highest standards, ensuring reliable performance even in the most demanding environments. Whether used in precision instrumentation or industrial control systems, the AD7834AR from Analog Devices Inc. stands out as a top choice for professionals seeking a high-quality DAC solution.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.8662 $58.8662
3+ $48.3005 $144.9015
4+ $46.7911 $187.1644
6+ $45.2817 $271.6902
7+ $43.7723 $306.4061
9+ $39.2441 $353.1969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess