EN
  • EN
  • DE

AD7829BRUZ-REEL

Part No AD7829BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PIPELINED 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 8 Bit Analog to Digital Converter 8 Input 1 Pipelined 28-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name AD7829
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7829BRUZ-REEL-ND, AD7829BRUZ-REELCT, AD7829BRUZ-REELDKR, AD7829BRUZ-REELTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909790-AD7829BRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7829BRUZ-REEL CAD Model

Description

AD7829BRUZ-REEL: High-Speed, Multiplexed Data Acquisition System from Analog Devices Inc.

The AD7829BRUZ-REEL is a versatile and high-speed 8-bit analog-to-digital converter (ADC) with a multiplexed input from the renowned manufacturer, Analog Devices Inc. Designed for rapid data acquisition in demanding environments, this component boasts a unique combination of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications, including medical imaging, industrial control systems, and communication infrastructure.

Featuring a pseudo-differential input structure, the AD7829BRUZ-REEL can sample up to eight analog input channels through its multiplexer. This ADC operates at a conversion rate of up to 2 MSPS (million samples per second), providing the rapid data throughput necessary for real-time signal processing tasks. The pseudo-differential inputs offer improved noise rejection, which is critical in noisy environments or when dealing with small signal amplitudes.

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, under the part number AD7829BRUZ-REEL, indicating that it is provided in a tape and reel packaging format suitable for automated assembly processes. This packaging ensures efficient handling and manufacturing, reducing costs and time for electronic device production.

Its low power consumption is another remarkable feature, making it an excellent choice for portable and battery-powered devices where energy efficiency is paramount. The AD7829BRUZ-REEL also includes a power-down mode, which further reduces power consumption when the ADC is not in active conversion mode.

For designers and engineers, the AD7829BRUZ-REEL is supported by a comprehensive set of resources, including detailed datasheets, application notes, and reference designs provided by Analog Devices. These resources help to accelerate the design-in process, ensuring a smooth integration of the ADC into a variety of electronic systems.

Overall, the AD7829BRUZ-REEL from Analog Devices Inc. represents a reliable and high-performing solution for applications requiring fast, accurate, and efficient analog-to-digital conversion. Its robust design, combined with the support and reputation of Analog Devices, makes it a go-to component for industry professionals seeking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5442 $62.7210
12+ $10.2928 $123.5136
18+ $9.9711 $179.4798
24+ $9.6495 $231.5880
31+ $9.3278 $289.1618
42+ $8.3629 $351.2418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess