EN
  • EN
  • DE

AD7815ART-REEL7

Part No AD7815ART-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description 10-BIT DIGITAL TEMP SENSOR / Temperature Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859660-AD7815ART-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7815ART-REEL7 CAD Model

Description

AD7815ART-REEL7 Digital Temperature Sensor IC

The AD7815ART-REEL7 is a high-precision digital temperature sensor from the renowned manufacturer Analog Devices Inc. This advanced sensor is designed to provide accurate temperature readings in a compact, surface-mount package that is ideal for a wide range of applications including industrial control systems, environmental monitoring, and computer thermal management.

Key Features:

  • Accuracy: The AD7815ART-REEL7 offers an impressive accuracy of ±0.75°C over the temperature range of -25°C to +85°C, ensuring precise temperature monitoring for critical applications.
  • Temperature Range: This sensor operates over a wide temperature range from -55°C to +125°C, making it versatile for use in various environments.
  • Output: It provides a digital output with a resolution of 0.25°C, which can be easily interfaced with microcontrollers and other digital systems.
  • Supply Voltage: Designed for low voltage operations, it requires a supply voltage of 2.7V to 5.5V, which is suitable for battery-powered devices.
  • Package: The device comes in a compact SOT-23-5 package, which is conducive for space-constrained applications.
  • Reel Packaging: The 'REEL7' designation indicates that this product is provided in tape and reel packaging, facilitating automated manufacturing processes.

Applications:

The AD7815ART-REEL7 is ideal for a multitude of applications where accurate temperature readings are essential. This includes:

  • Portable and battery-powered devices
  • Environmental control systems
  • Data communication equipment
  • PCs and laptops
  • Medical and healthcare systems

Conclusion:

With its high level of precision, wide operating temperature range, and digital output, the AD7815ART-REEL7 from Analog Devices Inc. is an excellent choice for designers who require a reliable and easy-to-integrate temperature sensor. Its packaging format ensures compatibility with automated production lines, enhancing the efficiency of the manufacturing process. Whether it is for industrial, commercial, or consumer electronics, the AD7815ART-REEL7 is designed to meet the stringent demands of temperature monitoring and control.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess