EN
  • EN
  • DE

AD7813YR-REEL

Part No AD7813YR-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 400ksps 10-bit Parallel 16-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171845-AD7813YR-REEL
Popularity Low
Supply and Demand Status Balance
Family Name AD7813
Introduction Date June 12, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7813YR-REEL CAD Model

Description

Product Overview: AD7813YR-REEL by Analog Devices Inc.

The AD7813YR-REEL is a high-performance, single-channel, 10-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed for precision data acquisition and control systems, this ADC is a versatile component suitable for a wide range of applications, including industrial automation, medical devices, and instrumentation.

Key Features

  • Resolution: The AD7813YR-REEL offers a 10-bit resolution, providing a fine level of detail in analog signal conversion.
  • Conversion Rate: With a conversion time of just 2.7 microseconds, this ADC is capable of high-speed operation, making it ideal for applications that require rapid data processing.
  • Single Supply Operation: This device operates from a single 2.7V to 5.5V power supply, simplifying the power design for systems.
  • Low Power Consumption: It features a power-down mode that reduces the power consumption to 1 μW max at 2.7V, making it an energy-efficient choice for portable and battery-powered applications.
  • Interface: The AD7813YR-REEL is equipped with a serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols, allowing for easy integration into digital systems.
  • Accuracy: The device includes an onboard track-and-hold function, ensuring accurate sampling of the input signal without degradation.
  • Packaging: This ADC comes in a compact, surface-mount package, specifically in a 16-lead narrow SOIC form factor.

Applications

The AD7813YR-REEL's combination of features makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Battery-powered equipment
  • Data acquisition systems
  • Process control
  • Instrumentation and measurement devices
  • Medical devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7813YR-REEL is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding environments.

Whether you're designing a new system or upgrading an existing one, the AD7813YR-REEL from Analog Devices Inc. offers the precision, speed, and flexibility needed to meet your ADC requirements.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0025 $66.0150
13+ $9.0286 $117.3718
20+ $8.7457 $174.9140
28+ $8.4638 $236.9864
36+ $8.1820 $294.5520
48+ $7.3354 $352.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess