EN
  • EN
  • DE

AD7809BSTZ-REEL

Part No AD7809BSTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 10
Number of D/A Converters 8
Settling Time 4μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 5.5V
Supply Voltage , Digital 3V ~ 5.5V
INL/DNL (LSB) ±4 (Maximum), ±0.125
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP
Mounting Style SMD
Family Part Number AD7809
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 713324-AD7809BSTZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7809BSTZ-REEL CAD Model

Description

Product Overview: AD7809BSTZ-REEL

The AD7809BSTZ-REEL, manufactured by Analog Devices Inc., is a high-performance, octal 8-bit digital-to-analog converter (DAC) integrated circuit designed for precision applications. This product is available in a convenient tape and reel packaging, making it ideal for automated assembly processes and high-volume production environments.

Key Features and Benefits

  • Resolution: The AD7809BSTZ-REEL offers an 8-bit resolution, providing sufficient granularity for many control and processing tasks.
  • Channels: It features eight independent DAC channels, allowing for multiple output signals from a single device, which is perfect for complex systems requiring multiple analog outputs.
  • Interface: The device includes a versatile parallel interface that ensures easy connectivity with most microcontrollers and digital systems.
  • Update Rate: With a fast update rate, this DAC ensures timely and responsive analog output changes, which is crucial for real-time applications.
  • Power Consumption: Designed for power-sensitive applications, the AD7809BSTZ-REEL offers low power consumption, contributing to energy-efficient designs.
  • Package: It comes in a compact Surface-Mount Device (SMD) package, specifically in a 24-Lead TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The AD7809BSTZ-REEL is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control systems
  • Data acquisition systems
  • Battery-powered devices
  • Digital gain and offset adjustment
  • Waveform generation

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7809BSTZ-REEL is built to meet high standards, ensuring stable performance in demanding environments. When you choose this product, you can be confident in its consistency and longevity in your applications.

Ordering Information

For ease of integration into your supply chain, the AD7809BSTZ-REEL is supplied on a reel, which is often preferred for large-scale production. When ordering, ensure to specify the 'REEL' packaging option to take advantage of this feature.

Please note that all technical specifications should be verified with the datasheet provided by Analog Devices Inc. before integrating the AD7809BSTZ-REEL into your design.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9925 $76.9925
2+ $74.5865 $149.1730
3+ $72.1805 $216.5415
4+ $69.7745 $279.0980
5+ $62.5564 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess