EN
  • EN
  • DE

AD7780BRZ

Part No AD7780BRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 14SO / 24-Bit, Pin-Programmable, Ultralow Power Sigma-Delta ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 24
Sampling Rate (Per Second) 16.7
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Mounting Style SMD
Part Number Series AD7780
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806926-AD7780BRZ
Ultra Librarian 3D Model Ultra Librarian AD7780BRZ CAD Model

Description

The AD7780BRZ is a high-precision, low power, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc.. This exceptional data acquisition component is designed to provide a complete analog front-end solution for low frequency measurement applications. It is particularly suited for bridge sensors, temperature control systems, and industrial process control where high accuracy and low power consumption are essential.

Key Features

  • 24-Bit Resolution: Ensures high-precision measurements with a very low noise sigma-delta (Σ-Δ) modulator.
  • Low Power Consumption: Ideal for battery-powered devices and remote sensor applications, the AD7780BRZ operates with a power supply ranging from 2.7V to 5.25V.
  • Single-Channel Input: Accommodates a direct sensor connection, simplifying the design and reducing system complexity.
  • On-Chip Calibration: Features internal calibration functions that eliminate the need for external calibration components, ensuring long-term accuracy and stability.
  • Filter Options: The device includes a user-selectable 50Hz/60Hz notch filter that provides excellent rejection of line frequency noise.
  • Interface Flexibility: The AD7780BRZ offers a simple serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into digital systems.

Applications

With its robust feature set, the AD7780BRZ is an ideal choice for a wide range of applications including:

  • Pressure and weight measurement systems
  • Industrial control systems
  • Medical and scientific instrumentation
  • High-resolution data acquisition systems
  • Battery-powered and portable devices

Product Specifications

Parameter Value
Resolution 24-Bit
Power Supply Voltage 2.7V to 5.25V
Interface SPI/QSPI™/MICROWIRE™/DSP
Package 8-SOIC (BRZ)

The AD7780BRZ from Analog Devices Inc. is a testament to the company's commitment to providing high-performance data conversion solutions that meet the needs of advanced industrial applications. Its combination of precision, low power, and ease of use makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1633 $60.4899
7+ $16.5443 $115.8101
10+ $16.0273 $160.2730
13+ $15.5103 $201.6339
17+ $14.9932 $254.8844
23+ $13.4422 $309.1706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 578 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess