EN
  • EN
  • DE

AD7799BRUZ

Part No AD7799BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIG-DEL 3CH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 96
Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters (ADC)
Packaging Tube
Number of Bits 24
Sampling Rate (Per Second) 470
Number of Inputs 3
Input Type Differential
Data Interface SPI DSP
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply Analog 2.7 V ~ 5.25 V
Voltage - Supply Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package 16-TSSOP
Catalog 24 Bit
Win Source Part Number 077077-AD7799BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7799
Introduction Date June 03, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7799BRUZ CAD Model

Description

The AD7799BRUZ from Analog Devices Inc. is a highly precise, low power, 24-bit sigma-delta (Σ-Δ) Analog-to-Digital Converter (ADC) designed to provide high-resolution measurements in instrumentation and control systems. This component is particularly suitable for applications requiring a high degree of accuracy and low noise, such as industrial process control, smart transmitters, medical equipment, and weigh scales.

At the core of the AD7799BRUZ is a sigma-delta modulator that provides 24-bit resolution with no missing codes and excellent stability over time and temperature. It features a low-noise programmable gain array, allowing direct sensor connections. This ADC supports differential inputs, which enhances noise rejection and improves signal quality, making it ideal for measuring small signals in the presence of high common-mode voltages.

The device operates with a power supply range from 2.7V to 5.25V, making it versatile for both battery-powered and line-powered applications. The AD7799BRUZ also offers a power-down mode, significantly reducing the power consumption when the ADC is not in active conversion, hence extending battery life in portable systems.

Communication with the AD7799BRUZ is achieved through a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing easy integration with a wide range of microcontrollers and digital systems. The ADC comes in a compact TSSOP-16 package, offering a space-saving solution for densely packed PCB designs.

Key features of the AD7799BRUZ include on-chip calibration registers for system-level calibration, an internal clock, and a reference detector. It also has a selectable output data rate for design flexibility. The robust design of the AD7799BRUZ ensures reliable performance in harsh industrial environments, characterized by extended temperature ranges and high levels of electrical noise.

In summary, the AD7799BRUZ is a superior choice for precision measurement applications, offering a combination of high accuracy, low power consumption, and ease of use that is unmatched in the industry. Analog Devices Inc. continues to set the standard for high-performance data conversion with products like the AD7799BRUZ.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2006 $57.4042
15+ $6.7287 $100.9305
24+ $6.5184 $156.4416
32+ $6.3081 $201.8592
41+ $6.0979 $250.0139
55+ $5.4671 $300.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,619 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess