EN
  • EN
  • DE

1SMB5934B-13

Part No 1SMB5934B-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 3.0W SURFACE MOUNT POWER ZENER DIODE | DIODE ZENER 24V 550MW SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±5%
Maximum Power 550mW
Impedance (Maximum) (Zzt) 19 Ohms
Current - Reverse Leakage at Vr 1μA at 18.2V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Family Part Number SMB5934
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122577-1SMB5934B-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMB5934B-13 CAD Model

Description

Product Overview: 1SMB5934B-13 by Diodes Incorporated

The 1SMB5934B-13 is a robust surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This Zener diode offers precise voltage regulation and is commonly used in a variety of electronic applications, including power supply circuits, voltage reference modules, and as a means of protecting sensitive components from electrical over-stress.

Key Features

  • Voltage Range: The 1SMB5934B-13 has a nominal Zener voltage of 3.3V, making it suitable for low-voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 3W, it can withstand moderate levels of power without degradation, ensuring long-term reliability.
  • Tolerance: This Zener diode features a tight voltage tolerance of ±5%, providing precise voltage regulation and stability in your circuits.
  • Package: The device comes in a SMB package, which is compact and suitable for automated surface-mount assembly processes, saving space on the PCB without sacrificing performance.
  • Operating Temperature: It operates effectively over a wide temperature range from -55°C to +150°C, making it versatile for use in various environmental conditions.

Applications

The 1SMB5934B-13 is ideal for a range of applications where voltage regulation and protection are critical. It is commonly used in:

  • Consumer electronics such as televisions, computers, and mobile devices
  • Industrial control systems requiring stable voltage references
  • Telecommunication equipment for consistent performance under variable power conditions
  • Automotive electronics where temperature and power fluctuations are prevalent

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 1SMB5934B-13 is no exception. It is manufactured to meet high industry standards, ensuring that it performs reliably in demanding applications. The device is also RoHS compliant, meaning it adheres to strict environmental regulations by avoiding the use of hazardous substances.

With its combination of precise voltage regulation, high power dissipation, and robust design, the 1SMB5934B-13 from Diodes Incorporated is an excellent choice for designers and engineers looking to incorporate a reliable Zener diode into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,490+ $0.0778 $115.9220
2,305+ $0.0753 $173.5665
3,170+ $0.0729 $231.0930
4,100+ $0.0705 $289.0500
5,485+ $0.0632 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess