EN
  • EN
  • DE

AD7769JN

Part No AD7769JN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LC2MOS Analog I/O Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137660-AD7769JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7769JN CAD Model

Description

The AD7769JN is a high-performance, 24-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc. This ADC is part of a family of devices that offer exceptional accuracy and resolution, making it an ideal choice for a wide range of demanding applications such as industrial data acquisition, medical instrumentation, and high-precision measurement systems.

Key Features

  • High Resolution: With 24-bit resolution, the AD7769JN provides a very high level of precision in digital representation, enabling the capture of extremely fine details in the analog signal.
  • Low Noise: The device is engineered to minimize noise, which is critical for applications requiring high signal fidelity and low signal-to-noise ratios.
  • Flexible Data Rates: This ADC supports various data rates, allowing users to choose the optimal speed for their specific application needs.
  • Differential Inputs: The differential input structure enhances common-mode noise rejection, which is beneficial for noisy or industrial environments.
  • Integrated Features: The AD7769JN includes an on-chip voltage reference and buffer, reducing the need for external components and simplifying the design process.

Performance Specifications

The AD7769JN boasts excellent performance characteristics that ensure reliable and accurate data conversion:

  • INL (Integral Nonlinearity): The device exhibits an INL that ensures accurate analog-to-digital conversion without introducing significant error over the full input range.
  • DNL (Differential Nonlinearity): The DNL specification is kept within tight limits, ensuring that the quantization levels are uniform and predictable.
  • Power Consumption: Designed with power efficiency in mind, the AD7769JN operates with a low power consumption, making it suitable for power-sensitive applications.

Applications

The versatility of the AD7769JN allows it to be used in a variety of applications:

  • Industrial Control Systems
  • Medical Instrumentation
  • Seismic Data Acquisition
  • Precision Data Logging
  • Instrumentation and Measurement Equipment

In summary, the AD7769JN from Analog Devices Inc. represents a blend of precision, performance, and flexibility, making it a top choice for professionals seeking a reliable ADC solution.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess