EN
  • EN
  • DE

AD7755AARS

Part No AD7755AARS
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description ENERGY METERING IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Input Impedance 390kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V, 4.5V
Voltage - I/O Low 0.8V, 0.5V
Current - Supply 2mA
Voltage - Supply 4.75 V ~ 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number AD7755
Standard Package 180 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 38272-AD7755AARS
Ultra Librarian 3D Model Ultra Librarian AD7755AARS CAD Model

Description

The AD7755AARS is a high-quality energy metering Integrated Circuit (IC) designed by Analog Devices, Inc., a leader in the semiconductor industry. This precision analog microchip is specifically engineered for effective single-phase electrical energy measurement. It is widely used in applications requiring accurate energy monitoring and billing, such as residential and commercial energy meters.

The AD7755AARS is known for its high accuracy and reliability, featuring an on-chip Analog-to-Digital Converter (ADC) that provides direct interfacing to a current transformer or shunt. This functionality allows the IC to accurately measure the active energy of a single-phase power line with minimal external components required, simplifying the design and reducing the overall cost of the metering solution.

Key Features:

  • High Accuracy: Ensures precise measurement for billing purposes.
  • On-Chip ADC: Facilitates direct interfacing to sensing elements.
  • Low Power Consumption: Ideal for energy-efficient meter designs.
  • Simple Interface: Easy connectivity with microprocessors.
  • Pulse Output: The IC generates pulses proportional to the energy being measured, enabling easy integration with digital systems.
  • Wide Dynamic Range: Capable of measuring a broad range of loads from light to heavy.
  • Supply Voltage Range: Operates effectively across various supply voltage levels.

Applications:

  • Residential energy meters
  • Commercial energy metering systems
  • Utility metering solutions
  • Sub-metering applications

The AD7755AARS offers a robust and cost-effective solution for energy measurement challenges. Its ease of use and integration make it an ideal choice for manufacturers and developers looking to build or upgrade their metering infrastructure with high precision and low overhead. Analog Devices Inc. continues to support the industry with innovative products like the AD7755AARS, empowering smarter energy management and more accurate billing systems worldwide.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9208 $67.2280
75+ $1.5766 $118.2450
115+ $1.5269 $175.5935
160+ $1.4784 $236.5440
205+ $1.4287 $292.8835
275+ $1.2809 $352.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess