EN
  • EN
  • DE

AD7723BSZ

Part No AD7723BSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Delta-Sigma 19.2Msps 16-bit Parallel/Serial 44-Pin MQFP Tray / IC ADC 16BIT SIGMA-DELTA 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 1.2M
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 44-MQFP (10x10)
Win Source Part Number 120103-AD7723BSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7723
Introduction Date February 11, 1997
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7723BSZ CAD Model

Description

The AD7723BSZ is a high-performance, 16-bit, sigma-delta analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is well-suited for a wide range of applications, including industrial control systems, medical devices, and instrumentation where accuracy and reliability are paramount.

Key Features:

  • High Resolution: The AD7723BSZ offers a 16-bit resolution, providing precise digital representation of analog signals.
  • Sigma-Delta Modulation: Utilizes sigma-delta modulation technique, ensuring high noise immunity and excellent linearity.
  • Programmable Data Rate: The device supports a flexible data rate, allowing users to optimize performance based on their specific application requirements.
  • Integrated Reference: An onboard precision reference voltage enhances the accuracy and simplifies system design by reducing the number of external components needed.
  • Low Power Consumption: Designed for efficient operation, the AD7723BSZ minimizes power usage, making it ideal for portable and battery-powered applications.

Applications:

  • Industrial Process Control
  • Medical Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment

The AD7723BSZ is housed in a compact surface-mount package, ensuring ease of integration into various system designs. Its robust design and high level of integration make it a reliable choice for engineers looking to enhance the performance of their digital measurement systems.

With its combination of high precision, programmability, and low power consumption, the AD7723BSZ from Analog Devices Inc. stands out as a versatile ADC solution that can meet the demanding requirements of sophisticated electronic systems.

For more technical details, datasheets, and support resources, visit the Analog Devices website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.6429 $99.6429
2+ $96.4286 $192.8572
3+ $93.2143 $279.6429
4+ $83.5714 $334.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess