EN
  • EN
  • DE

AD7720BRU

Part No AD7720BRU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description CMOS Sigma-Delta Modulator | IC SIGMA-DELTA 16B 12.5M 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Sigma-Delta Modulator
Resolution (Bits) 16 b
Sampling Rate (Per Second) 12.5M
Data Interface Parallel, Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number AD7720
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137610-AD7720BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7720BRU CAD Model

Description

Product Overview: AD7720BRU by Analog Devices Inc.

The AD7720BRU is a high-performance, sigma-delta analog-to-digital converter (ADC) engineered by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed to offer an exceptional balance of resolution, speed, and power efficiency, making it an ideal choice for a wide range of applications, including industrial control systems, medical instrumentation, and precision data acquisition.

Key Features

  • High Resolution: The AD7720BRU provides a 20-bit resolution, enabling it to capture minute signal variations with high fidelity, which is essential for precision measurement tasks.
  • Programmable Data Rate: Users can select from various data rates, allowing flexibility in design and optimization for specific application requirements.
  • Integrated Filter: The device includes an on-chip programmable digital filter, which helps to reduce noise and improve signal quality without the need for external components.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the AD7720BRU operates with low power, making it suitable for portable and remote sensing applications.
  • Single-Supply Operation: The ADC operates from a single power supply, simplifying the power supply design and reducing the overall component count.
  • Serial Interface: It features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microprocessors and digital systems.

Package and Reliability

The AD7720BRU comes in a compact TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The device's robust design ensures reliable performance over a wide temperature range, making it suitable for industrial environments.

Applications

With its versatile features, the AD7720BRU is well-suited for a diverse array of applications. It is commonly used in:

  • Process Control and Automation
  • Medical Instrumentation
  • Weight Scales
  • Seismic Data Acquisition
  • Instrumentation and Measurement Systems

Analog Devices Inc. is renowned for its dedication to quality and reliability, and the AD7720BRU ADC is no exception. It stands as a testament to the company's commitment to providing advanced solutions that meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3203 $66.9609
7+ $18.3141 $128.1987
10+ $17.7419 $177.4190
14+ $17.1695 $240.3730
18+ $16.5971 $298.7478
24+ $14.8803 $357.1272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess