EN
  • EN
  • DE

AD7711AN

Part No AD7711AN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS Signal Conditioning ADC with RTD Excitation Currents | IC ADC 24BIT SIGMA-DELTA 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 24
Sampling Rate (Per Second) 1k
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Supply Voltage , Analog 5V ~ 10V
Supply Voltage , Digital 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Family Part Number AD7711
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1137590-AD7711AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7711AN CAD Model

Description

Product Overview: AD7711AN by Analog Devices Inc.

The AD7711AN is a high-performance, low-power, signal conditioning analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision device is specifically designed to interface directly with a wide variety of transducers in demanding applications such as industrial process control, smart sensing systems, and medical instrumentation.

Key Features

  • Precision ADC: The AD7711AN is built with a 24-bit sigma-delta ADC, ensuring high-resolution measurements with excellent noise performance.
  • Programmable Gain Amplifier (PGA): It includes a programmable gain amplifier with selectable gains, allowing users to amplify low-level signals without the need for external components.
  • Flexible Input Channels: It features multiple analog input channels that can be configured for differential or single-ended inputs, providing versatility for various sensor types.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7711AN operates with low power requirements, making it ideal for portable or remote sensing devices.
  • On-Chip Calibration: The device supports self-calibration and system calibration modes, facilitating high accuracy and reducing the need for external calibration equipment.
  • Digital Interface: It comes with a serial interface for easy connection to microprocessors and digital systems, simplifying system design and integration.

Applications

The AD7711AN is suitable for a wide range of applications where precision data acquisition is critical. Some of the typical applications include:

  • Industrial Process Control Systems
  • Weight Scales and Balances
  • Pressure and Temperature Measurement Devices
  • Data Acquisition Systems
  • Battery-Powered and Portable Instrumentation
  • Medical Monitoring Equipment

Technical Specifications

The AD7711AN offers a dynamic range of up to 120 dB with a power supply range of 4.75V to 5.25V. Its digital filter provides a programmable output data rate, allowing users to optimize the trade-off between resolution and speed based on their specific application requirements. The device is available in a 24-pin DIP package, ensuring compatibility with standard PCB layouts and easy mounting.

In conclusion, the AD7711AN from Analog Devices Inc. is a versatile and efficient solution for high-precision analog-to-digital conversion, offering robust performance in a wide array of applications that require accurate and reliable measurements.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.3535 $62.3535
3+ $51.1619 $153.4857
4+ $49.5631 $198.2524
5+ $47.9643 $239.8215
7+ $46.3656 $324.5592
9+ $41.5691 $374.1219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess